White-Rodgers Ac-Dc Converter, External Plug In, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals White Rodgers SPS-0305

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 3W, 600mA, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 3W, 600mA, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, External Plug In, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals White Rodgers - 40P7515 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals White Rodgers
40P7515
Ac-Dc Converter, External Plug In, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals White Rodgers 40P7515
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 3W, 600mA, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 3W, 600mA, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 40P7515
Product Name Ac-Dc Converter, External Plug In, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals White Rodgers
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1242186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Australia, european plug, uk, us
View Details