Appleton Electric Explosionproof Indicating Light SPLSREB

Description
PIGTAIL TYPE NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE 120 VAC 6 W INCANDESCENT LAMP TYPE EXPLOSIONPROOF, DUST IGNITIONPROOF ROUND LENS STYLE/SIZE USED ON ECS CONTROL STATION INCLUDES COPPER FREE ALUMINUM GUARD, STEEL CLAMP RING, TEMPERED RED GLASS JEWEL
Datasheet
Description
PIGTAIL TYPE NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE 120 VAC 6 W INCANDESCENT LAMP TYPE EXPLOSIONPROOF, DUST IGNITIONPROOF ROUND LENS STYLE/SIZE USED ON ECS CONTROL STATION INCLUDES COPPER FREE ALUMINUM GUARD, STEEL CLAMP RING, TEMPERED RED GLASS JEWEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Indicating Light - SPLSREB - Appleton Electric
Rosemont, IL, USA
Explosionproof Indicating Light
SPLSREB
Explosionproof Indicating Light SPLSREB
PIGTAIL TYPE NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE 120 VAC 6 W INCANDESCENT LAMP TYPE EXPLOSIONPROOF, DUST IGNITIONPROOF ROUND LENS STYLE/SIZE USED ON ECS CONTROL STATION INCLUDES COPPER FREE ALUMINUM GUARD, STEEL CLAMP RING, TEMPERED RED GLASS JEWEL
  • PIGTAIL TYPE
  • NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE
  • 120 VAC 6 W INCANDESCENT LAMP TYPE
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • ROUND LENS STYLE/SIZE
  • USED ON ECS CONTROL STATION
  • INCLUDES COPPER FREE ALUMINUM GUARD, STEEL CLAMP RING, TEMPERED RED GLASS JEWEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pilot Lights and Indicator Lights
Product Number SPLSREB
Product Name Explosionproof Indicating Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Indicator - G01VF - NKK Switches
NKK Switches
Specs
LED Color Green
Rated Voltage 2.25 volts
Rated Current 0.0250 amps
View Details
3 suppliers
Incandescent Light Bulbs - 105001 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details