Appleton Electric Explosionproof Indicating Light SPLSCLB

Description
PIGTAIL TYPE NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE 120 VAC 6 W INCANDESCENT LAMP TYPE EXPLOSIONPROOF, DUST IGNITIONPROOF ROUND LENS STYLE/SIZE USED ON ECS CONTROL STATION INCLUDES COPPER FREE ALUMINUM GUARD, STEEL CLAMP RING, TEMPERED CLEAR GLASS JEWEL
Datasheet
Description
PIGTAIL TYPE NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE 120 VAC 6 W INCANDESCENT LAMP TYPE EXPLOSIONPROOF, DUST IGNITIONPROOF ROUND LENS STYLE/SIZE USED ON ECS CONTROL STATION INCLUDES COPPER FREE ALUMINUM GUARD, STEEL CLAMP RING, TEMPERED CLEAR GLASS JEWEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Indicating Light - SPLSCLB - Appleton Electric
Rosemont, IL, USA
Explosionproof Indicating Light
SPLSCLB
Explosionproof Indicating Light SPLSCLB
PIGTAIL TYPE NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE 120 VAC 6 W INCANDESCENT LAMP TYPE EXPLOSIONPROOF, DUST IGNITIONPROOF ROUND LENS STYLE/SIZE USED ON ECS CONTROL STATION INCLUDES COPPER FREE ALUMINUM GUARD, STEEL CLAMP RING, TEMPERED CLEAR GLASS JEWEL
  • PIGTAIL TYPE
  • NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE
  • 120 VAC 6 W INCANDESCENT LAMP TYPE
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • ROUND LENS STYLE/SIZE
  • USED ON ECS CONTROL STATION
  • INCLUDES COPPER FREE ALUMINUM GUARD, STEEL CLAMP RING, TEMPERED CLEAR GLASS JEWEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pilot Lights and Indicator Lights
Product Number SPLSCLB
Product Name Explosionproof Indicating Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104676 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Pilot Light - 907026 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Red
View Details
Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details