O-Z/Gedney Flexible Cord/Cable Support Wedging Plug SPLG-3000-1

Description
MULTIPLE SEGMENT TYPE WOOD MATERIAL 4.5 INCH DIA X 3.13 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 600 V VOLTAGE RATING 2 TO 4 (SAME SIZE) CONDUCTOR(S) 3 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND S MODEL
Datasheet
Description
MULTIPLE SEGMENT TYPE WOOD MATERIAL 4.5 INCH DIA X 3.13 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 600 V VOLTAGE RATING 2 TO 4 (SAME SIZE) CONDUCTOR(S) 3 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Plug - SPLG-3000-1 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Plug
SPLG-3000-1
Flexible Cord/Cable Support Wedging Plug SPLG-3000-1
MULTIPLE SEGMENT TYPE WOOD MATERIAL 4.5 INCH DIA X 3.13 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 600 V VOLTAGE RATING 2 TO 4 (SAME SIZE) CONDUCTOR(S) 3 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND S MODEL
  • MULTIPLE SEGMENT TYPE
  • WOOD MATERIAL
  • 4.5 INCH DIA X 3.13 INCH H SIZE
  • NON-ARMORED CABLE TYPE
  • UL 514B, CSA C22.2 APPROVAL
  • INDOOR APPLICATION
  • 600 V VOLTAGE RATING
  • 2 TO 4 (SAME SIZE) CONDUCTOR(S)
  • 3 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • KNURLED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • POZI-GRIP[R] BRAND
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SPLG-3000-1
Product Name Flexible Cord/Cable Support Wedging Plug
Material Wood
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820541 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Gland, Straight; 2 to 7 mm; PG; PG11; 8mm; 18.6 mm; Polyamide 6; Neoprene - 70075257 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.732 inch (18.6 mm)
View Details