Appleton Electric Explosionproof Non Illuminated Pushbutton Switch SPBBU2DBL

Description
UNIVERSAL TYPE 2NO-2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE MALLEABLE IRON (BODY AND COVER) ENCLOSURE MATERIAL 600 VOLT AC 10 AMP CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7B/7C/7D/9E/9F/9G ENCLOSURE INCLUDES 1/2 TO 3/4 INCH ENLARGER, WEATHER BOOT, GUARD, START/STOP/BLANK NAMEPLATE
Datasheet
Description
UNIVERSAL TYPE 2NO-2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE MALLEABLE IRON (BODY AND COVER) ENCLOSURE MATERIAL 600 VOLT AC 10 AMP CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7B/7C/7D/9E/9F/9G ENCLOSURE INCLUDES 1/2 TO 3/4 INCH ENLARGER, WEATHER BOOT, GUARD, START/STOP/BLANK NAMEPLATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - SPBBU2DBL - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Pushbutton Switch
SPBBU2DBL
Explosionproof Non Illuminated Pushbutton Switch SPBBU2DBL
UNIVERSAL TYPE 2NO-2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE MALLEABLE IRON (BODY AND COVER) ENCLOSURE MATERIAL 600 VOLT AC 10 AMP CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7B/7C/7D/9E/9F/9G ENCLOSURE INCLUDES 1/2 TO 3/4 INCH ENLARGER, WEATHER BOOT, GUARD, START/STOP/BLANK NAMEPLATE
  • UNIVERSAL TYPE
  • 2NO-2NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • MALLEABLE IRON (BODY AND COVER) ENCLOSURE MATERIAL
  • 600 VOLT AC 10 AMP CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7B/7C/7D/9E/9F/9G ENCLOSURE
  • INCLUDES 1/2 TO 3/4 INCH ENLARGER, WEATHER BOOT, GUARD, START/STOP/BLANK NAMEPLATE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number SPBBU2DBL
Product Name Explosionproof Non Illuminated Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JPYM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Push Button Switches - 1115808 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 10249797 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details