Appleton Electric Explosionproof Non Illuminated Pushbutton Switch SPBBDU1Q

Description
1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE ALUMINUM (UPPER BARREL), PHENOLIC (LOWER BARREL) ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE APPLETON[R] BRAND INCLUDES DUST CAP
Datasheet
Description
1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE ALUMINUM (UPPER BARREL), PHENOLIC (LOWER BARREL) ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE APPLETON[R] BRAND INCLUDES DUST CAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - SPBBDU1Q - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Pushbutton Switch
SPBBDU1Q
Explosionproof Non Illuminated Pushbutton Switch SPBBDU1Q
1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE ALUMINUM (UPPER BARREL), PHENOLIC (LOWER BARREL) ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE APPLETON[R] BRAND INCLUDES DUST CAP
  • 1NO-1NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • ALUMINUM (UPPER BARREL), PHENOLIC (LOWER BARREL) ENCLOSURE MATERIAL
  • 600 VAC 10 AMPERE CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • APPLETON[R] BRAND
  • INCLUDES DUST CAP
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number SPBBDU1Q
Product Name Explosionproof Non Illuminated Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Sealing Boots - C700179 - OTTO Controls
Specs
Features Weather resistant or waterproof
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton - 359383 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details