Appleton Electric Rigid/EMT Conduit Coupling SNTCC-150

Description
SET SCREW, THREADLESS TYPE STEEL MATERIAL 3.13 INCH RIGID METAL CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 2.38 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
SET SCREW, THREADLESS TYPE STEEL MATERIAL 3.13 INCH RIGID METAL CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 2.38 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - SNTCC-150 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
SNTCC-150
Rigid/EMT Conduit Coupling SNTCC-150
SET SCREW, THREADLESS TYPE STEEL MATERIAL 3.13 INCH RIGID METAL CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 2.38 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT
  • SET SCREW, THREADLESS TYPE
  • STEEL MATERIAL
  • 3.13 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • UL, CSA C22.2 APPROVAL
  • 2.38 INCH DIAMETER
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number SNTCC-150
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details