Appleton Electric Rigid/EMT Conduit Connector SNTC-300

Description
SET SCREW, THREADLESS TYPE MALLEABLE IRON MATERIAL 3.25 INCH RIGID CONDUIT/IMC USED ON 1 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 4 INCH DIAMETER 3 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SNTC MODEL
Datasheet
Description
SET SCREW, THREADLESS TYPE MALLEABLE IRON MATERIAL 3.25 INCH RIGID CONDUIT/IMC USED ON 1 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 4 INCH DIAMETER 3 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SNTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - SNTC-300 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
SNTC-300
Rigid/EMT Conduit Connector SNTC-300
SET SCREW, THREADLESS TYPE MALLEABLE IRON MATERIAL 3.25 INCH RIGID CONDUIT/IMC USED ON 1 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 4 INCH DIAMETER 3 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SNTC MODEL
  • SET SCREW, THREADLESS TYPE
  • MALLEABLE IRON MATERIAL
  • 3.25 INCH
  • RIGID CONDUIT/IMC USED ON
  • 1 INCH THREAD LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • 4 INCH DIAMETER
  • 3 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • SNTC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number SNTC-300
Product Name Rigid/EMT Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 228873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details