Silverline Series Features and Benefits: Easy-to-install screw terminal connections
Cover options
Industry standard footprint
Automatic resetting overload protection
Short circuit protected
Fast transient response
Tight Regulation: 0.10% Line and Load Combined
No Soldering Required
Terminal Block Connection
Built-In OVP on 5 V Models (Optional on 12 V, 15 V, 24 V)
Foldback Current Limiting
Form, Fit, Function Replacements for Most Major Manufacturers
UL Recognized, CSA Approval
Input Voltage: 100/120/220/230/240 AC Selectable
Input Frequency: 47-63 Hz
Remote Sensing
Operating Temperature: 0° to +50°C
EMI/RFI Meets FCC Class B and VDE 0871 for Class B
Shock Vibration Per Mil-STD-810C
Silverline Series
Features and Benefits:
- Easy-to-install screw terminal connections
- Cover options
- Industry standard footprint
- Automatic resetting overload protection
- Short circuit protected
- Fast transient response
- Tight Regulation: 0.10% Line and Load Combined
- No Soldering Required
- Terminal Block Connection
- Built-In OVP on 5 V Models (Optional on 12 V, 15 V, 24 V)
- Foldback Current Limiting
- Form, Fit, Function Replacements for Most Major Manufacturers
- UL Recognized, CSA Approval
- Input Voltage: 100/120/220/230/240 AC Selectable
- Input Frequency: 47-63 Hz
- Remote Sensing
- Operating Temperature: 0° to +50°C
- EMI/RFI Meets FCC Class B and VDE 0871 for Class B
- Shock Vibration Per Mil-STD-810C