Emerson SolaHD Power Supply, Dual Output; 100/120/220/230/240 VAC; Single & Multi-Output; I3 SLD-12-3434-12T

Description
Silverline Series Features and Benefits: Easy-to-install screw terminal connections Cover options Industry standard footprint Automatic resetting overload protection Short circuit protected Fast transient response Tight Regulation: 0.10% Line and Load Combined No Soldering Required Terminal Block Connection Built-In OVP on 5 V Models (Optional on 12 V, 15 V, 24 V) Foldback Current Limiting Form, Fit, Function Replacements for Most Major Manufacturers UL Recognized, CSA Approval Input Voltage: 100/120/220/230/240 AC Selectable Input Frequency: 47-63 Hz Remote Sensing Operating Temperature: 0° to +50°C EMI/RFI Meets FCC Class B and VDE 0871 for Class B Shock Vibration Per Mil-STD-810C
Description
Silverline Series Features and Benefits: Easy-to-install screw terminal connections Cover options Industry standard footprint Automatic resetting overload protection Short circuit protected Fast transient response Tight Regulation: 0.10% Line and Load Combined No Soldering Required Terminal Block Connection Built-In OVP on 5 V Models (Optional on 12 V, 15 V, 24 V) Foldback Current Limiting Form, Fit, Function Replacements for Most Major Manufacturers UL Recognized, CSA Approval Input Voltage: 100/120/220/230/240 AC Selectable Input Frequency: 47-63 Hz Remote Sensing Operating Temperature: 0° to +50°C EMI/RFI Meets FCC Class B and VDE 0871 for Class B Shock Vibration Per Mil-STD-810C

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dual Output; 100/120/220/230/240 VAC; Single & Multi-Output; I3 - 70211592 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Dual Output; 100/120/220/230/240 VAC; Single & Multi-Output; I3
70211592
Power Supply, Dual Output; 100/120/220/230/240 VAC; Single & Multi-Output; I3 70211592
Silverline Series Features and Benefits: Easy-to-install screw terminal connections Cover options Industry standard footprint Automatic resetting overload protection Short circuit protected Fast transient response Tight Regulation: 0.10% Line and Load Combined No Soldering Required Terminal Block Connection Built-In OVP on 5 V Models (Optional on 12 V, 15 V, 24 V) Foldback Current Limiting Form, Fit, Function Replacements for Most Major Manufacturers UL Recognized, CSA Approval Input Voltage: 100/120/220/230/240 AC Selectable Input Frequency: 47-63 Hz Remote Sensing Operating Temperature: 0° to +50°C EMI/RFI Meets FCC Class B and VDE 0871 for Class B Shock Vibration Per Mil-STD-810C

Silverline Series
Features and Benefits:

  • Easy-to-install screw terminal connections
  • Cover options
  • Industry standard footprint
  • Automatic resetting overload protection
  • Short circuit protected
  • Fast transient response
  • Tight Regulation: 0.10% Line and Load Combined
  • No Soldering Required
  • Terminal Block Connection
  • Built-In OVP on 5 V Models (Optional on 12 V, 15 V, 24 V)
  • Foldback Current Limiting
  • Form, Fit, Function Replacements for Most Major Manufacturers
  • UL Recognized, CSA Approval
  • Input Voltage: 100/120/220/230/240 AC Selectable
  • Input Frequency: 47-63 Hz
  • Remote Sensing
  • Operating Temperature: 0° to +50°C
  • EMI/RFI Meets FCC Class B and VDE 0871 for Class B
  • Shock Vibration Per Mil-STD-810C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70211592
Product Name Power Supply, Dual Output; 100/120/220/230/240 VAC; Single & Multi-Output; I3
Type DC Power Supply
Technology Linear Power Supply
Form Factor Open Frame
Applications Industrial
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
4.5kW Rugged, Industrial Quality Rack-mount AC/DC Power System with 1.5kW Modules - PFC 4K5-CR3U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; DC Power System
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details