Emerson SolaHD Power Supply; 28 V; 53.4 A; 86 to 264; 0.2%; 0.2; 47 to 440 Hz; -40 to degC SH15-Q7

Description
SHP Series These high power, modular power supplies, from 1500 through 2000 watts, are capable of up to 12 independent outputs. Modular design makes these units easy to customize for unusual voltage and power combinations. All units have power factor corrected inputs, an end-mounted fan for cooling and a variety of built-in signals and controls. High-reliability and a flexible design make these an excellent choice for process control and semiconductor fabrication applications. For Industrial and Industrial Computing Applications Universal AC: SH1 and SH2 Models — 85-264 VAC Single Phase; SH3 Models — 180-264 VAC Three Phase Power Factor Correction to Meet IEC1000-3-2 Regulation: Single Outputs — <2.0%; Multiple Outputs — <3.3% Signals: Remote Inhibit Global and Individual Output, Global Power Good, AC Power Fail Single Wire Current Share for Redundancy or Scalability Screw Terminals/Bus Bars for Power Terminations; Molex-Type Connections for Signals (Mating Connectors Included) Chassis Mounting World-Wide Approvals — UL, CSA, TUV and CE EMI Filter FCC Level B, CISPR 22 Level B, EN55022 Level B
Description
SHP Series These high power, modular power supplies, from 1500 through 2000 watts, are capable of up to 12 independent outputs. Modular design makes these units easy to customize for unusual voltage and power combinations. All units have power factor corrected inputs, an end-mounted fan for cooling and a variety of built-in signals and controls. High-reliability and a flexible design make these an excellent choice for process control and semiconductor fabrication applications. For Industrial and Industrial Computing Applications Universal AC: SH1 and SH2 Models — 85-264 VAC Single Phase; SH3 Models — 180-264 VAC Three Phase Power Factor Correction to Meet IEC1000-3-2 Regulation: Single Outputs — <2.0%; Multiple Outputs — <3.3% Signals: Remote Inhibit Global and Individual Output, Global Power Good, AC Power Fail Single Wire Current Share for Redundancy or Scalability Screw Terminals/Bus Bars for Power Terminations; Molex-Type Connections for Signals (Mating Connectors Included) Chassis Mounting World-Wide Approvals — UL, CSA, TUV and CE EMI Filter FCC Level B, CISPR 22 Level B, EN55022 Level B

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 28 V; 53.4 A; 86 to 264; 0.2%; 0.2; 47 to 440 Hz; -40 to degC - 70211547 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 28 V; 53.4 A; 86 to 264; 0.2%; 0.2; 47 to 440 Hz; -40 to degC
70211547
Power Supply; 28 V; 53.4 A; 86 to 264; 0.2%; 0.2; 47 to 440 Hz; -40 to degC 70211547
SHP Series These high power, modular power supplies, from 1500 through 2000 watts, are capable of up to 12 independent outputs. Modular design makes these units easy to customize for unusual voltage and power combinations. All units have power factor corrected inputs, an end-mounted fan for cooling and a variety of built-in signals and controls. High-reliability and a flexible design make these an excellent choice for process control and semiconductor fabrication applications. For Industrial and Industrial Computing Applications Universal AC: SH1 and SH2 Models — 85-264 VAC Single Phase; SH3 Models — 180-264 VAC Three Phase Power Factor Correction to Meet IEC1000-3-2 Regulation: Single Outputs — <2.0%; Multiple Outputs — <3.3% Signals: Remote Inhibit Global and Individual Output, Global Power Good, AC Power Fail Single Wire Current Share for Redundancy or Scalability Screw Terminals/Bus Bars for Power Terminations; Molex-Type Connections for Signals (Mating Connectors Included) Chassis Mounting World-Wide Approvals — UL, CSA, TUV and CE EMI Filter FCC Level B, CISPR 22 Level B, EN55022 Level B

SHP Series
These high power, modular power supplies, from 1500 through 2000 watts, are capable of up to 12 independent outputs. Modular design makes these units easy to customize for unusual voltage and power combinations. All units have power factor corrected inputs, an end-mounted fan for cooling and a variety of built-in signals and controls. High-reliability and a flexible design make these an excellent choice for process control and semiconductor fabrication applications.

  • For Industrial and Industrial Computing Applications
  • Universal AC: SH1 and SH2 Models — 85-264 VAC Single Phase; SH3 Models — 180-264 VAC Three Phase
  • Power Factor Correction to Meet IEC1000-3-2
  • Regulation: Single Outputs — <2.0%; Multiple Outputs — <3.3%
  • Signals: Remote Inhibit Global and Individual Output, Global Power Good, AC Power Fail
  • Single Wire Current Share for Redundancy or Scalability
  • Screw Terminals/Bus Bars for Power Terminations; Molex-Type Connections for Signals (Mating Connectors Included)
  • Chassis Mounting
  • World-Wide Approvals — UL, CSA, TUV and CE
  • EMI Filter FCC Level B, CISPR 22 Level B, EN55022 Level B
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70211547
Product Name Power Supply; 28 V; 53.4 A; 86 to 264; 0.2%; 0.2; 47 to 440 Hz; -40 to degC
Type DC Power Supply
Applications Industrial
Features Power Factor Correction
Operating Temperature -40 to 50 C (-40 to 122 F)
DC Output Voltage 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1460-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details