Emerson SolaHD UPS, 850 VA, 510 Watts, Din Rail Mount SDU850

Description
The SDU Off-Line DIN Rail UPS Series provides industry leading compact design with a wide operation temperature range and an installation option not easily found with competing products. The DIN Rail UPS provides economical protection from damaging impulses and power interruptions. These units include accessible connection screw terminations for critical devices needing battery back-up such as computer based control systems. Features: Lightweight, Compact Industrial Design — Only 4.88" × 11.1" × 4.55" and Less Than 12 Lbs. DIN Rail Mounted with Easy-to-Wire Screw Terminations Software and Cable Included Hardwired Input/Output Connections with IP20 Touch Proof Screw Terminals Phone Line Surge Protection Included RS232 Communication Port Included, USB Port Optional Simulated Sine Wave Output 120 V Models Are UL 1778 cRUus Recognized for Industrial Applications without Derating No Derating Required in UL 508 Applications Two-Year Warranty Applications: PLCs Factory Automation Robotics Conveying Equipment Computer-Based Control System
Description
The SDU Off-Line DIN Rail UPS Series provides industry leading compact design with a wide operation temperature range and an installation option not easily found with competing products. The DIN Rail UPS provides economical protection from damaging impulses and power interruptions. These units include accessible connection screw terminations for critical devices needing battery back-up such as computer based control systems. Features: Lightweight, Compact Industrial Design — Only 4.88" × 11.1" × 4.55" and Less Than 12 Lbs. DIN Rail Mounted with Easy-to-Wire Screw Terminations Software and Cable Included Hardwired Input/Output Connections with IP20 Touch Proof Screw Terminals Phone Line Surge Protection Included RS232 Communication Port Included, USB Port Optional Simulated Sine Wave Output 120 V Models Are UL 1778 cRUus Recognized for Industrial Applications without Derating No Derating Required in UL 508 Applications Two-Year Warranty Applications: PLCs Factory Automation Robotics Conveying Equipment Computer-Based Control System

Suppliers

Company
Product
Description
Supplier Links
UPS, 850 VA, 510 Watts, Din Rail Mount - 70098479 - Allied Electronics, Inc.
Fort Worth, TX, USA
UPS, 850 VA, 510 Watts, Din Rail Mount
70098479
UPS, 850 VA, 510 Watts, Din Rail Mount 70098479
The SDU Off-Line DIN Rail UPS Series provides industry leading compact design with a wide operation temperature range and an installation option not easily found with competing products. The DIN Rail UPS provides economical protection from damaging impulses and power interruptions. These units include accessible connection screw terminations for critical devices needing battery back-up such as computer based control systems. Features: Lightweight, Compact Industrial Design — Only 4.88" × 11.1" × 4.55" and Less Than 12 Lbs. DIN Rail Mounted with Easy-to-Wire Screw Terminations Software and Cable Included Hardwired Input/Output Connections with IP20 Touch Proof Screw Terminals Phone Line Surge Protection Included RS232 Communication Port Included, USB Port Optional Simulated Sine Wave Output 120 V Models Are UL 1778 cRUus Recognized for Industrial Applications without Derating No Derating Required in UL 508 Applications Two-Year Warranty Applications: PLCs Factory Automation Robotics Conveying Equipment Computer-Based Control System

The SDU Off-Line DIN Rail UPS Series provides industry leading compact design with a wide operation temperature range and an installation option not easily found with competing products. The DIN Rail UPS provides economical protection from damaging impulses and power interruptions. These units include accessible connection screw terminations for critical devices needing battery back-up such as computer based control systems.
Features:

  • Lightweight, Compact Industrial Design — Only 4.88" × 11.1" × 4.55" and Less Than 12 Lbs.
  • DIN Rail Mounted with Easy-to-Wire Screw Terminations
  • Software and Cable Included
  • Hardwired Input/Output Connections with IP20 Touch Proof Screw Terminals
  • Phone Line Surge Protection Included
  • RS232 Communication Port Included, USB Port Optional
  • Simulated Sine Wave Output
  • 120 V Models Are UL 1778 cRUus Recognized for Industrial Applications without Derating
  • No Derating Required in UL 508 Applications
  • Two-Year Warranty
    Applications:
  • PLCs
  • Factory Automation
  • Robotics
  • Conveying Equipment
  • Computer-Based Control System
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 70098479
Product Name UPS, 850 VA, 510 Watts, Din Rail Mount
Protection Surge
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC1210-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details