Emerson SolaHD Power Supply;AC-DC;24VDC@2.1A;85-264VACIn;Enclosed;DIN Rail Mnt;Industrial SDP2-24-100T

Description
Easy Output Adjustment with Front Panel Potentiometer PowerBoost Included — Powers High Inrush Loads without Shut Down or Foldback Easy Screw Clamp Connections — Meets IP20 Standards, Accepts 10-16 AWG Wire Over-Voltage Protection — Protects Loads from Damage Due to High Voltage Short Circuit Protection — Withstands Short Circuits with No Damage or Degradation of the Power Supply Rated from –10 to +70°C with No Derating Needed Until After 60°C NEC Class 2 Current Limited Except as Indicated Three-Year Warranty — Warranties the Power Supply for Three Years
Description
Easy Output Adjustment with Front Panel Potentiometer PowerBoost Included — Powers High Inrush Loads without Shut Down or Foldback Easy Screw Clamp Connections — Meets IP20 Standards, Accepts 10-16 AWG Wire Over-Voltage Protection — Protects Loads from Damage Due to High Voltage Short Circuit Protection — Withstands Short Circuits with No Damage or Degradation of the Power Supply Rated from –10 to +70°C with No Derating Needed Until After 60°C NEC Class 2 Current Limited Except as Indicated Three-Year Warranty — Warranties the Power Supply for Three Years

Suppliers

Company
Product
Description
Supplier Links
Power Supply;AC-DC;24VDC@2.1A;85-264VACIn;Enclosed;DIN Rail Mnt;Industrial - 70211373 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply;AC-DC;24VDC@2.1A;85-264VACIn;Enclosed;DIN Rail Mnt;Industrial
70211373
Power Supply;AC-DC;24VDC@2.1A;85-264VACIn;Enclosed;DIN Rail Mnt;Industrial 70211373
Easy Output Adjustment with Front Panel Potentiometer PowerBoost Included — Powers High Inrush Loads without Shut Down or Foldback Easy Screw Clamp Connections — Meets IP20 Standards, Accepts 10-16 AWG Wire Over-Voltage Protection — Protects Loads from Damage Due to High Voltage Short Circuit Protection — Withstands Short Circuits with No Damage or Degradation of the Power Supply Rated from –10 to +70°C with No Derating Needed Until After 60°C NEC Class 2 Current Limited Except as Indicated Three-Year Warranty — Warranties the Power Supply for Three Years

  • Easy Output Adjustment with Front Panel Potentiometer
  • PowerBoost Included — Powers High Inrush Loads without Shut Down or Foldback
  • Easy Screw Clamp Connections — Meets IP20 Standards, Accepts 10-16 AWG Wire
  • Over-Voltage Protection — Protects Loads from Damage Due to High Voltage
  • Short Circuit Protection — Withstands Short Circuits with No Damage or Degradation of the Power Supply
  • Rated from –10 to +70°C with No Derating Needed Until After 60°C
  • NEC Class 2 Current Limited Except as Indicated
  • Three-Year Warranty — Warranties the Power Supply for Three Years
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70211373
Product Name Power Supply;AC-DC;24VDC@2.1A;85-264VACIn;Enclosed;DIN Rail Mnt;Industrial
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Industrial
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

60W Slimline Single Phase  Single Output Power Supplies - PS-S6048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details