Emerson SolaHD Power Supply;AC-DC;12VDC@2.5A;85-264VACIn;Enclosed;DIN Rail Mnt;Industrial SDP2-12-100T

Description
Easy Output Adjustment with Front Panel Potentiometer PowerBoost Included — Powers High Inrush Loads without Shut Down or Foldback Easy Screw Clamp Connections — Meets IP20 Standards, Accepts 10-16 AWG Wire Over-Voltage Protection — Protects Loads from Damage Due to High Voltage Short Circuit Protection — Withstands Short Circuits with No Damage or Degradation of the Power Supply Rated from –10 to +70°C with No Derating Needed Until After 60°C NEC Class 2 Current Limited Except as Indicated Three-Year Warranty — Warranties the Power Supply for Three Years
Description
Easy Output Adjustment with Front Panel Potentiometer PowerBoost Included — Powers High Inrush Loads without Shut Down or Foldback Easy Screw Clamp Connections — Meets IP20 Standards, Accepts 10-16 AWG Wire Over-Voltage Protection — Protects Loads from Damage Due to High Voltage Short Circuit Protection — Withstands Short Circuits with No Damage or Degradation of the Power Supply Rated from –10 to +70°C with No Derating Needed Until After 60°C NEC Class 2 Current Limited Except as Indicated Three-Year Warranty — Warranties the Power Supply for Three Years

Suppliers

Company
Product
Description
Supplier Links
Power Supply;AC-DC;12VDC@2.5A;85-264VACIn;Enclosed;DIN Rail Mnt;Industrial - 70211367 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply;AC-DC;12VDC@2.5A;85-264VACIn;Enclosed;DIN Rail Mnt;Industrial
70211367
Power Supply;AC-DC;12VDC@2.5A;85-264VACIn;Enclosed;DIN Rail Mnt;Industrial 70211367
Easy Output Adjustment with Front Panel Potentiometer PowerBoost Included — Powers High Inrush Loads without Shut Down or Foldback Easy Screw Clamp Connections — Meets IP20 Standards, Accepts 10-16 AWG Wire Over-Voltage Protection — Protects Loads from Damage Due to High Voltage Short Circuit Protection — Withstands Short Circuits with No Damage or Degradation of the Power Supply Rated from –10 to +70°C with No Derating Needed Until After 60°C NEC Class 2 Current Limited Except as Indicated Three-Year Warranty — Warranties the Power Supply for Three Years

  • Easy Output Adjustment with Front Panel Potentiometer
  • PowerBoost Included — Powers High Inrush Loads without Shut Down or Foldback
  • Easy Screw Clamp Connections — Meets IP20 Standards, Accepts 10-16 AWG Wire
  • Over-Voltage Protection — Protects Loads from Damage Due to High Voltage
  • Short Circuit Protection — Withstands Short Circuits with No Damage or Degradation of the Power Supply
  • Rated from –10 to +70°C with No Derating Needed Until After 60°C
  • NEC Class 2 Current Limited Except as Indicated
  • Three-Year Warranty — Warranties the Power Supply for Three Years
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70211367
Product Name Power Supply;AC-DC;12VDC@2.5A;85-264VACIn;Enclosed;DIN Rail Mnt;Industrial
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Industrial
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details