PWR Supply;24VDC@40A; 380-480VAC 2Ph In; Enclosed;DIN Rail;Industrial;SDN Series
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 70211532 |
| Product Name | PWR Supply;24VDC@40A; 380-480VAC 2Ph In; Enclosed;DIN Rail;Industrial;SDN Series |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | DIN Rail |
| Applications | Industrial |
| Features | Power Factor Correction |