Emerson SolaHD Power Supply;12VDC@16A; 115/230VAC In; Enclosed;DIN Rail;Industrial;SDN Series SDN16-12-100P

Description
The SDN DIN Rail power supply products provide industry leading performance. Sag immunity, transient suppression and noise tolerant, the SDN series ensures compatibility in demanding applications. Power factor correction to meet European directive, hazardous location approvals and optional redundant accessories allow the SDN series to be used in a wide variety of applications. Wide operation temperature range, high tolerance to shock and vibration and reliable design make the SDN series the definition of DC power quality. Power Factor Correction — Per EN61000-3-2 Class 1, Zone 2 Hazardous Locations Auto Select 115/230 VAC, 50/60 Hz Input Highly Efficient — >90% Switching Technology DC OK Signal Adjustable Output Voltage –10 to 60°C Operation without Derating Indefinite Short Circuit, Overvoltage and Overtemperature Protection Powers High Inrush Loads without Shutdown or Foldback Parallel Capability Standard on All Units Rugged Metal Case and DIN Connector Improved Metal Mounting Clip Withstands Up to 40 G of Shock Narrow Width on Rail for Space Critical Applications Single-Phase Models Meet SEMI F47 Sag Immunity SDN2.5-24-100P and SDN4-24-100LP Meet NEC Class 2 Five-Year Warranty RoHS Compliant Product Is Available, Contact Your Local Allied Sales Representative
Description
The SDN DIN Rail power supply products provide industry leading performance. Sag immunity, transient suppression and noise tolerant, the SDN series ensures compatibility in demanding applications. Power factor correction to meet European directive, hazardous location approvals and optional redundant accessories allow the SDN series to be used in a wide variety of applications. Wide operation temperature range, high tolerance to shock and vibration and reliable design make the SDN series the definition of DC power quality. Power Factor Correction — Per EN61000-3-2 Class 1, Zone 2 Hazardous Locations Auto Select 115/230 VAC, 50/60 Hz Input Highly Efficient — >90% Switching Technology DC OK Signal Adjustable Output Voltage –10 to 60°C Operation without Derating Indefinite Short Circuit, Overvoltage and Overtemperature Protection Powers High Inrush Loads without Shutdown or Foldback Parallel Capability Standard on All Units Rugged Metal Case and DIN Connector Improved Metal Mounting Clip Withstands Up to 40 G of Shock Narrow Width on Rail for Space Critical Applications Single-Phase Models Meet SEMI F47 Sag Immunity SDN2.5-24-100P and SDN4-24-100LP Meet NEC Class 2 Five-Year Warranty RoHS Compliant Product Is Available, Contact Your Local Allied Sales Representative

Suppliers

Company
Product
Description
Supplier Links
Power Supply;12VDC@16A; 115/230VAC In; Enclosed;DIN Rail;Industrial;SDN Series - 70211390 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply;12VDC@16A; 115/230VAC In; Enclosed;DIN Rail;Industrial;SDN Series
70211390
Power Supply;12VDC@16A; 115/230VAC In; Enclosed;DIN Rail;Industrial;SDN Series 70211390
The SDN DIN Rail power supply products provide industry leading performance. Sag immunity, transient suppression and noise tolerant, the SDN series ensures compatibility in demanding applications. Power factor correction to meet European directive, hazardous location approvals and optional redundant accessories allow the SDN series to be used in a wide variety of applications. Wide operation temperature range, high tolerance to shock and vibration and reliable design make the SDN series the definition of DC power quality. Power Factor Correction — Per EN61000-3-2 Class 1, Zone 2 Hazardous Locations Auto Select 115/230 VAC, 50/60 Hz Input Highly Efficient — >90% Switching Technology DC OK Signal Adjustable Output Voltage –10 to 60°C Operation without Derating Indefinite Short Circuit, Overvoltage and Overtemperature Protection Powers High Inrush Loads without Shutdown or Foldback Parallel Capability Standard on All Units Rugged Metal Case and DIN Connector Improved Metal Mounting Clip Withstands Up to 40 G of Shock Narrow Width on Rail for Space Critical Applications Single-Phase Models Meet SEMI F47 Sag Immunity SDN2.5-24-100P and SDN4-24-100LP Meet NEC Class 2 Five-Year Warranty RoHS Compliant Product Is Available, Contact Your Local Allied Sales Representative

The SDN DIN Rail power supply products provide industry leading performance. Sag immunity, transient suppression and noise tolerant, the SDN series ensures compatibility in demanding applications. Power factor correction to meet European directive, hazardous location approvals and optional redundant accessories allow the SDN series to be used in a wide variety of applications. Wide operation temperature range, high tolerance to shock and vibration and reliable design make the SDN series the definition of DC power quality.

  • Power Factor Correction — Per EN61000-3-2
  • Class 1, Zone 2 Hazardous Locations
  • Auto Select 115/230 VAC, 50/60 Hz Input
  • Highly Efficient — >90% Switching Technology
  • DC OK Signal
  • Adjustable Output Voltage
  • –10 to 60°C Operation without Derating
  • Indefinite Short Circuit, Overvoltage and Overtemperature Protection
  • Powers High Inrush Loads without Shutdown or Foldback
  • Parallel Capability Standard on All Units
  • Rugged Metal Case and DIN Connector
  • Improved Metal Mounting Clip Withstands Up to 40 G of Shock
  • Narrow Width on Rail for Space Critical Applications
  • Single-Phase Models Meet SEMI F47 Sag Immunity
  • SDN2.5-24-100P and SDN4-24-100LP Meet NEC Class 2
  • Five-Year Warranty
  • RoHS Compliant Product Is Available, Contact Your Local Allied Sales Representative
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70211390
Product Name Power Supply;12VDC@16A; 115/230VAC In; Enclosed;DIN Rail;Industrial;SDN Series
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Industrial
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Programmable Power / 4U Programmable DC Power - ea-elr-10360-240-4u-27142 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details