Emerson SolaHD Power Supply; 85 to 264 VAC/100 to 375 VDC; 2.5 A; 50/60 Hz; 2.55 in.; 4.71 in. SCP30S12B-DN

Description
SCP Series 30 W Power Supplies, 85 to 264 VAC⁄100 to 375 VDC Voltage Rating DIN rail or chassis mount Rugged, encapsulated design to resist environment These switchers are compact, rugged power supplies designed to power many of your industrial control and instrumentation devices and equipment, with high reliability and tight regulation through the most difficult factory-floor conditions around the globe
Description
SCP Series 30 W Power Supplies, 85 to 264 VAC⁄100 to 375 VDC Voltage Rating DIN rail or chassis mount Rugged, encapsulated design to resist environment These switchers are compact, rugged power supplies designed to power many of your industrial control and instrumentation devices and equipment, with high reliability and tight regulation through the most difficult factory-floor conditions around the globe

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 85 to 264 VAC/100 to 375 VDC; 2.5 A; 50/60 Hz; 2.55 in.; 4.71 in. - 70211561 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 264 VAC/100 to 375 VDC; 2.5 A; 50/60 Hz; 2.55 in.; 4.71 in.
70211561
Power Supply; 85 to 264 VAC/100 to 375 VDC; 2.5 A; 50/60 Hz; 2.55 in.; 4.71 in. 70211561
SCP Series 30 W Power Supplies, 85 to 264 VAC⁄100 to 375 VDC Voltage Rating DIN rail or chassis mount Rugged, encapsulated design to resist environment These switchers are compact, rugged power supplies designed to power many of your industrial control and instrumentation devices and equipment, with high reliability and tight regulation through the most difficult factory-floor conditions around the globe

SCP Series 30 W Power Supplies, 85 to 264 VAC⁄100 to 375 VDC Voltage Rating

  • DIN rail or chassis mount
  • Rugged, encapsulated design to resist environment
    These switchers are compact, rugged power supplies designed to power many of your industrial control and instrumentation devices and equipment, with high reliability and tight regulation through the most difficult factory-floor conditions around the globe
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70211561
Product Name Power Supply; 85 to 264 VAC/100 to 375 VDC; 2.5 A; 50/60 Hz; 2.55 in.; 4.71 in.
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Industrial
Operating Temperature -25 to 65 C (-13 to 149 F)
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC AC Wall Adapters - WAU24-200 - 1110634-WAU24-200 - Win Source Electronics
Specs
Number of Outputs 1 #
View Details
3 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details