Emerson SolaHD Power Supply; 30 W; 85 to 264 VAC/100 to 375 VDC; 100 kHz (Typ.); 2; 5 VDC; 3 A SCP30D524-DN

Description
SCP Series, 30 W, Power Supply The most significant features of the SOLA AC/DC switching power supplies is their small size, rugged design and their DIN rail mounting capabilities. SOLA SCP switchers are ultra-compact, globally designed supplies with AC (and DC optional) wide-range input for true worldwide use. They are the ideal power supply used in industrial systems, monitoring equipment, and instruments for worldwide markets. All models can be converted to chassis mount at installation. DIN Rail or Chassis Mount for Easy Installation Global Specifications, Including CE Rugged Encapsulated Design to Resist Environment IP20 Protection Five-Year Warranty 3.3 to 48 Volt Single, Dual or Triple Outputs Approvals: UL1950, cUL, EN60950; UL508 Dimensions — Inches (H × W × D): 4.71 × 2.55 × 1.29
Description
SCP Series, 30 W, Power Supply The most significant features of the SOLA AC/DC switching power supplies is their small size, rugged design and their DIN rail mounting capabilities. SOLA SCP switchers are ultra-compact, globally designed supplies with AC (and DC optional) wide-range input for true worldwide use. They are the ideal power supply used in industrial systems, monitoring equipment, and instruments for worldwide markets. All models can be converted to chassis mount at installation. DIN Rail or Chassis Mount for Easy Installation Global Specifications, Including CE Rugged Encapsulated Design to Resist Environment IP20 Protection Five-Year Warranty 3.3 to 48 Volt Single, Dual or Triple Outputs Approvals: UL1950, cUL, EN60950; UL508 Dimensions — Inches (H × W × D): 4.71 × 2.55 × 1.29

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 30 W; 85 to 264 VAC/100 to 375 VDC; 100 kHz (Typ.); 2; 5 VDC; 3 A - 70211366 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 30 W; 85 to 264 VAC/100 to 375 VDC; 100 kHz (Typ.); 2; 5 VDC; 3 A
70211366
Power Supply; 30 W; 85 to 264 VAC/100 to 375 VDC; 100 kHz (Typ.); 2; 5 VDC; 3 A 70211366
SCP Series, 30 W, Power Supply The most significant features of the SOLA AC/DC switching power supplies is their small size, rugged design and their DIN rail mounting capabilities. SOLA SCP switchers are ultra-compact, globally designed supplies with AC (and DC optional) wide-range input for true worldwide use. They are the ideal power supply used in industrial systems, monitoring equipment, and instruments for worldwide markets. All models can be converted to chassis mount at installation. DIN Rail or Chassis Mount for Easy Installation Global Specifications, Including CE Rugged Encapsulated Design to Resist Environment IP20 Protection Five-Year Warranty 3.3 to 48 Volt Single, Dual or Triple Outputs Approvals: UL1950, cUL, EN60950; UL508 Dimensions — Inches (H × W × D): 4.71 × 2.55 × 1.29

SCP Series, 30 W, Power Supply
The most significant features of the SOLA AC/DC switching power supplies is their small size, rugged design and their DIN rail mounting capabilities. SOLA SCP switchers are ultra-compact, globally designed supplies with AC (and DC optional) wide-range input for true worldwide use. They are the ideal power supply used in industrial systems, monitoring equipment, and instruments for worldwide markets. All models can be converted to chassis mount at installation.

  • DIN Rail or Chassis Mount for Easy Installation
  • Global Specifications, Including CE
  • Rugged Encapsulated Design to Resist Environment
  • IP20 Protection
  • Five-Year Warranty
  • 3.3 to 48 Volt
  • Single, Dual or Triple Outputs
  • Approvals: UL1950, cUL, EN60950; UL508
  • Dimensions — Inches (H × W × D): 4.71 × 2.55 × 1.29
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70211366
Product Name Power Supply; 30 W; 85 to 264 VAC/100 to 375 VDC; 100 kHz (Typ.); 2; 5 VDC; 3 A
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Industrial
Operating Temperature -25 to 65 C (-13 to 149 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-C24048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-EU-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details