Emerson SolaHD Power Supply; 10 W; +12 VDC; 2; 12 V; -12 V; 0.35 A; lt 0.05%; 100 ms; 1.2 lbs. SCL10D12-DN

Description
SCL Series, 0.01%⁄K (Typ.) Temperature Coefficient, Power Supply The SOLA 4 and 10 watt encapsulated linears are available in dual and triple outputs for applications with sensitive electronics and analog circuitry. The rugged enclosed encapsulated package, with screw terminals and DIN rail clips, make for easy installation and maintenance. All models can be converted to chassis mount at installation. DIN Rail or Chassis Mount for Easy Installation Rugged Encapsulated Design to Resist Environment Low Noise Output Global Specifications, Including CE Five-Year Warranty Approvals: UL1950, cUL, EN60950, UL508 Dimensions — Inches (H × W × D): SCL4 — 4.31 × 2.00 × 0.90; SCL10 — 4.71 × 2.55 × 1.29
Description
SCL Series, 0.01%⁄K (Typ.) Temperature Coefficient, Power Supply The SOLA 4 and 10 watt encapsulated linears are available in dual and triple outputs for applications with sensitive electronics and analog circuitry. The rugged enclosed encapsulated package, with screw terminals and DIN rail clips, make for easy installation and maintenance. All models can be converted to chassis mount at installation. DIN Rail or Chassis Mount for Easy Installation Rugged Encapsulated Design to Resist Environment Low Noise Output Global Specifications, Including CE Five-Year Warranty Approvals: UL1950, cUL, EN60950, UL508 Dimensions — Inches (H × W × D): SCL4 — 4.31 × 2.00 × 0.90; SCL10 — 4.71 × 2.55 × 1.29

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 10 W; +12 VDC; 2; 12 V; -12 V; 0.35 A; lt 0.05%; 100 ms; 1.2 lbs. - 70211374 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 10 W; +12 VDC; 2; 12 V; -12 V; 0.35 A; lt 0.05%; 100 ms; 1.2 lbs.
70211374
Power Supply; 10 W; +12 VDC; 2; 12 V; -12 V; 0.35 A; lt 0.05%; 100 ms; 1.2 lbs. 70211374
SCL Series, 0.01%⁄K (Typ.) Temperature Coefficient, Power Supply The SOLA 4 and 10 watt encapsulated linears are available in dual and triple outputs for applications with sensitive electronics and analog circuitry. The rugged enclosed encapsulated package, with screw terminals and DIN rail clips, make for easy installation and maintenance. All models can be converted to chassis mount at installation. DIN Rail or Chassis Mount for Easy Installation Rugged Encapsulated Design to Resist Environment Low Noise Output Global Specifications, Including CE Five-Year Warranty Approvals: UL1950, cUL, EN60950, UL508 Dimensions — Inches (H × W × D): SCL4 — 4.31 × 2.00 × 0.90; SCL10 — 4.71 × 2.55 × 1.29

SCL Series, 0.01%⁄K (Typ.) Temperature Coefficient, Power Supply
The SOLA 4 and 10 watt encapsulated linears are available in dual and triple outputs for applications with sensitive electronics and analog circuitry. The rugged enclosed encapsulated package, with screw terminals and DIN rail clips, make for easy installation and maintenance. All models can be converted to chassis mount at installation.

  • DIN Rail or Chassis Mount for Easy Installation
  • Rugged Encapsulated Design to Resist Environment
  • Low Noise Output
  • Global Specifications, Including CE
  • Five-Year Warranty
  • Approvals: UL1950, cUL, EN60950, UL508
  • Dimensions — Inches (H × W × D): SCL4 — 4.31 × 2.00 × 0.90; SCL10 — 4.71 × 2.55 × 1.29
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70211374
Product Name Power Supply; 10 W; +12 VDC; 2; 12 V; -12 V; 0.35 A; lt 0.05%; 100 ms; 1.2 lbs.
Type DC Power Supply
Technology Linear Power Supply
Form Factor DIN Rail
Applications Industrial
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10360-40-3u-27658 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 40 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Aerospace & Defense Products - AFL12005D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details