Emerson SolaHD DC-DC Converter, Industrial, Encapsulated, 15 VDC @ 2.0 A Out, 20-72 VDC In SCD30S15-DN

Description
Operating And Storage Temperature -25 to +65°C, Standards UL1950, C22.2, Power Supplies Theses DC to DC converters are compact, rugged power supplies designed to power industrial control instrumentation devices and equipment where AC power is not convenient or accessible. With high reliability and wide input range, these units can operate through the most difficult factory-floor conditions around the globe. “User friendly” applies to these unique power supplies that feature easy-to-install DIN rail and chassis mounting. Terminations are also easy to access (AC and DC terminations are well separated) and simple to wire. Encapsulated design meets IP20 specifications for use in harsh environments. Features DIN Rail or Chassis Mount (By Removing the DIN Clip) Rugged, Encapsulated Design to Resist Environment IP20 Protection Wide 20 VDC to 72 VDC Input Range Five-Year Warranty Standards UL 1950, C22.2 (cRU) and UL508 CE and IP20 Applications Industrial — Encoders, Special Sensors, Communications and Instrumentation Telecommunication Systems Remote Site/Harsh Environment
Description
Operating And Storage Temperature -25 to +65°C, Standards UL1950, C22.2, Power Supplies Theses DC to DC converters are compact, rugged power supplies designed to power industrial control instrumentation devices and equipment where AC power is not convenient or accessible. With high reliability and wide input range, these units can operate through the most difficult factory-floor conditions around the globe. “User friendly” applies to these unique power supplies that feature easy-to-install DIN rail and chassis mounting. Terminations are also easy to access (AC and DC terminations are well separated) and simple to wire. Encapsulated design meets IP20 specifications for use in harsh environments. Features DIN Rail or Chassis Mount (By Removing the DIN Clip) Rugged, Encapsulated Design to Resist Environment IP20 Protection Wide 20 VDC to 72 VDC Input Range Five-Year Warranty Standards UL 1950, C22.2 (cRU) and UL508 CE and IP20 Applications Industrial — Encoders, Special Sensors, Communications and Instrumentation Telecommunication Systems Remote Site/Harsh Environment

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, Industrial, Encapsulated, 15 VDC @ 2.0 A Out, 20-72 VDC In - 70211565 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC-DC Converter, Industrial, Encapsulated, 15 VDC @ 2.0 A Out, 20-72 VDC In
70211565
DC-DC Converter, Industrial, Encapsulated, 15 VDC @ 2.0 A Out, 20-72 VDC In 70211565
Operating And Storage Temperature -25 to +65°C, Standards UL1950, C22.2, Power Supplies Theses DC to DC converters are compact, rugged power supplies designed to power industrial control instrumentation devices and equipment where AC power is not convenient or accessible. With high reliability and wide input range, these units can operate through the most difficult factory-floor conditions around the globe. “User friendly” applies to these unique power supplies that feature easy-to-install DIN rail and chassis mounting. Terminations are also easy to access (AC and DC terminations are well separated) and simple to wire. Encapsulated design meets IP20 specifications for use in harsh environments. Features DIN Rail or Chassis Mount (By Removing the DIN Clip) Rugged, Encapsulated Design to Resist Environment IP20 Protection Wide 20 VDC to 72 VDC Input Range Five-Year Warranty Standards UL 1950, C22.2 (cRU) and UL508 CE and IP20 Applications Industrial — Encoders, Special Sensors, Communications and Instrumentation Telecommunication Systems Remote Site/Harsh Environment

Operating And Storage Temperature -25 to +65°C, Standards UL1950, C22.2, Power Supplies
Theses DC to DC converters are compact, rugged power supplies designed to power industrial control instrumentation devices and equipment where AC power is not convenient or accessible. With high reliability and wide input range, these units can operate through the most difficult factory-floor conditions around the globe. “User friendly” applies to these unique power supplies that feature easy-to-install DIN rail and chassis mounting. Terminations are also easy to access (AC and DC terminations are well separated) and simple to wire. Encapsulated design meets IP20 specifications for use in harsh environments.
Features

  • DIN Rail or Chassis Mount (By Removing the DIN Clip)
  • Rugged, Encapsulated Design to Resist Environment
  • IP20 Protection
  • Wide 20 VDC to 72 VDC Input Range
  • Five-Year Warranty
    Standards
  • UL 1950, C22.2 (cRU) and UL508
  • CE and IP20
    Applications
  • Industrial — Encoders, Special Sensors, Communications and Instrumentation
  • Telecommunication Systems
  • Remote Site/Harsh Environment
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70211565
Product Name DC-DC Converter, Industrial, Encapsulated, 15 VDC @ 2.0 A Out, 20-72 VDC In
Type DC-DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
Applications Industrial
Operating Temperature -25 to 65 C (-13 to 149 F)
Unlock Full Specs
to access all available technical data

Similar Products

60W Slimline Single Phase  Single Output Power Supplies - PS-S6005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Industrial, DIN Rail Power Supplies - BB-SDR-120-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details