Appleton Electric Rigid/EMT Conduit Coupling SCC-75

Description
THREADED SPLIT, BOLT-ON TYPE ZINC ELECTROPLATED MALLEABLE IRON, ZINC ELECTROPLATED STEEL BODY, NEOPRENE GASKET MATERIAL 2.31 INCH RIGID CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 1.25 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 1.5 INCH SCC MODEL
Datasheet
Description
THREADED SPLIT, BOLT-ON TYPE ZINC ELECTROPLATED MALLEABLE IRON, ZINC ELECTROPLATED STEEL BODY, NEOPRENE GASKET MATERIAL 2.31 INCH RIGID CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 1.25 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 1.5 INCH SCC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - SCC-75 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
SCC-75
Rigid/EMT Conduit Coupling SCC-75
THREADED SPLIT, BOLT-ON TYPE ZINC ELECTROPLATED MALLEABLE IRON, ZINC ELECTROPLATED STEEL BODY, NEOPRENE GASKET MATERIAL 2.31 INCH RIGID CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 1.25 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 1.5 INCH SCC MODEL
  • THREADED SPLIT, BOLT-ON TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON, ZINC ELECTROPLATED STEEL BODY, NEOPRENE GASKET MATERIAL
  • 2.31 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA C22.2 APPROVAL
  • 1.25 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • WIDTH 1.5 INCH
  • SCC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number SCC-75
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details