Appleton Electric Rigid/EMT Conduit Coupling SCC-150

Description
THREADED SPLIT, BOLT-ON TYPE ZINC ELECTROPLATED MALLEABLE IRON, ZINC ELECTROPLATED STEEL BODY, NEOPRENE GASKET MATERIAL 3.25 INCH RIGID CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 2.38 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 2 INCH SCC MODEL
Datasheet
Description
THREADED SPLIT, BOLT-ON TYPE ZINC ELECTROPLATED MALLEABLE IRON, ZINC ELECTROPLATED STEEL BODY, NEOPRENE GASKET MATERIAL 3.25 INCH RIGID CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 2.38 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 2 INCH SCC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - SCC-150 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
SCC-150
Rigid/EMT Conduit Coupling SCC-150
THREADED SPLIT, BOLT-ON TYPE ZINC ELECTROPLATED MALLEABLE IRON, ZINC ELECTROPLATED STEEL BODY, NEOPRENE GASKET MATERIAL 3.25 INCH RIGID CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 2.38 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 2 INCH SCC MODEL
  • THREADED SPLIT, BOLT-ON TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON, ZINC ELECTROPLATED STEEL BODY, NEOPRENE GASKET MATERIAL
  • 3.25 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA C22.2 APPROVAL
  • 2.38 INCH DIAMETER
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • WIDTH 2 INCH
  • SCC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number SCC-150
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.57 inch (40 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details