Features:
•
Set point repeatability, +1% of operating range.
•
All wiring terminals, adjustments and visual scales are
accessible from the front of the switch.
•
Choice of general purpose, watertight or explosionproof
enclosures.
•
Choice of fixed or full-range adjustable deadband.
•
Choice of single or two-stage units.
•
Manual reset units available.
•
Mounts in any position.
•
Rugged and vibration resistant.
•
Visual adjustment scales in psi and bars.
•
External adjusting nuts.
•
Separate electrical, pressure and adjusting
chambers.
•
Wide selection of transducer wetted materials suitable
for air, water, oil or corrosive fluids.
•
Mix and match switch and transducer components for
Features:
•
Set point repeatability, +1% of operating range.
•
All wiring terminals, adjustments and visual scales are
accessible from the front of the switch.
•
Choice of general purpose, watertight or explosionproof
enclosures.
•
Choice of fixed or full-range adjustable deadband.
•
Choice of single or two-stage units.
•
Manual reset units available.
•
Mounts in any position.
•
Rugged and vibration resistant.
•
Visual adjustment scales in psi and bars.
•
External adjusting nuts.
•
Separate electrical, pressure and adjusting
chambers.
•
Wide selection of transducer wetted materials suitable
for air, water, oil or corrosive fluids.
•
Mix and match switch and transducer components for
Features:
•
Set point repeatability, +1% of operating range.
•
All wiring terminals, adjustments and visual scales are
accessible from the front of the switch.
•
Choice of general purpose, watertight or explosionproof
enclosures.
•
Choice of fixed or full-range adjustable deadband.
•
Choice of single or two-stage units.
•
Manual reset units available.
•
Mounts in any position.
•
Rugged and vibration resistant.
•
Visual adjustment scales in psi and bars.
•
External adjusting nuts.
•
Separate electrical, pressure and adjusting
chambers.
•
Wide selection of transducer wetted materials suitable
for air, water, oil or corrosive fluids.
•
Mix and match switch and transducer components for
Features:
•
Set point repeatability, +1% of operating range.
•
All wiring terminals, adjustments and visual scales are
accessible from the front of the switch.
•
Choice of general purpose, watertight or explosionproof
enclosures.
•
Choice of fixed or full-range adjustable deadband.
•
Choice of single or two-stage units.
•
Manual reset units available.
•
Mounts in any position.
•
Rugged and vibration resistant.
•
Visual adjustment scales in psi and bars.
•
External adjusting nuts.
•
Separate electrical, pressure and adjusting
chambers.
•
Wide selection of transducer wetted materials suitable
for air, water, oil or corrosive fluids.
•
Mix and match switch and transducer components for
Features:
•
Set point repeatability, +1% of operating range.
•
All wiring terminals, adjustments and visual scales are
accessible from the front of the switch.
•
Choice of general purpose, watertight or explosionproof
enclosures.
•
Choice of fixed or full-range adjustable deadband.
•
Choice of single or two-stage units.
•
Manual reset units available.
•
Mounts in any position.
•
Rugged and vibration resistant.
•
Visual adjustment scales in psi and bars.
•
External adjusting nuts.
•
Separate electrical, pressure and adjusting
chambers.
•
Wide selection of transducer wetted materials suitable
for air, water, oil or corrosive fluids.
•
Mix and match switch and transducer components for
Features:
•
Set point repeatability, +1% of operating range.
•
All wiring terminals, adjustments and visual scales are
accessible from the front of the switch.
•
Choice of general purpose, watertight or explosionproof
enclosures.
•
Choice of fixed or full-range adjustable deadband.
•
Choice of single or two-stage units.
•
Manual reset units available.
•
Mounts in any position.
•
Rugged and vibration resistant.
•
Visual adjustment scales in psi and bars.
•
External adjusting nuts.
•
Separate electrical, pressure and adjusting
chambers.
•
Wide selection of transducer wetted materials suitable
for air, water, oil or corrosive fluids.
•
Mix and match switch and transducer components for
Features:
•
Set point repeatability, +1% of operating range.
•
All wiring terminals, adjustments and visual scales are
accessible from the front of the switch.
•
Choice of general purpose, watertight or explosionproof
enclosures.
•
Choice of fixed or full-range adjustable deadband.
•
Choice of single or two-stage units.
•
Manual reset units available.
•
Mounts in any position.
•
Rugged and vibration resistant.
•
Visual adjustment scales in psi and bars.
•
External adjusting nuts.
•
Separate electrical, pressure and adjusting
chambers.
•
Wide selection of transducer wetted materials suitable
for air, water, oil or corrosive fluids.
•
Mix and match switch and transducer components for
Features:
•
Set point repeatability, +1% of operating range.
•
All wiring terminals, adjustments and visual scales are
accessible from the front of the switch.
•
Choice of general purpose, watertight or explosionproof
enclosures.
•
Choice of fixed or full-range adjustable deadband.
•
Choice of single or two-stage units.
•
Manual reset units available.
•
Mounts in any position.
•
Rugged and vibration resistant.
•
Visual adjustment scales in psi and bars.
•
External adjusting nuts.
•
Separate electrical, pressure and adjusting
chambers.
•
Wide selection of transducer wetted materials suitable
for air, water, oil or corrosive fluids.
•
Mix and match switch and transducer components for
Features:
•
Set point repeatability, +1% of operating range.
•
All wiring terminals, adjustments and visual scales are
accessible from the front of the switch.
•
Choice of general purpose, watertight or explosionproof
enclosures.
•
Choice of fixed or full-range adjustable deadband.
•
Choice of single or two-stage units.
•
Manual reset units available.
•
Mounts in any position.
•
Rugged and vibration resistant.
•
Visual adjustment scales in psi and bars.
•
External adjusting nuts.
•
Separate electrical, pressure and adjusting
chambers.
•
Wide selection of transducer wetted materials suitable
for air, water, oil or corrosive fluids.
•
Mix and match switch and transducer components for
Features:
•
Set point repeatability, +1% of operating range.
•
All wiring terminals, adjustments and visual scales are
accessible from the front of the switch.
•
Choice of general purpose, watertight or explosionproof
enclosures.
•
Choice of fixed or full-range adjustable deadband.
•
Choice of single or two-stage units.
•
Manual reset units available.
•
Mounts in any position.
•
Rugged and vibration resistant.
•
Visual adjustment scales in psi and bars.
•
External adjusting nuts.
•
Separate electrical, pressure and adjusting
chambers.
•
Wide selection of transducer wetted materials suitable
for air, water, oil or corrosive fluids.
•
Mix and match switch and transducer components for
Features:
•
Set point repeatability, +1% of operating range.
•
All wiring terminals, adjustments and visual scales are
accessible from the front of the switch.
•
Choice of general purpose, watertight or explosionproof
enclosures.
•
Choice of fixed or full-range adjustable deadband.
•
Choice of single or two-stage units.
•
Manual reset units available.
•
Mounts in any position.
•
Rugged and vibration resistant.
•
Visual adjustment scales in psi and bars.
•
External adjusting nuts.
•
Separate electrical, pressure and adjusting
chambers.
•
Wide selection of transducer wetted materials suitable
for air, water, oil or corrosive fluids.
•
Mix and match switch and transducer components for
Features:
•
Set point repeatability, +1% of operating range.
•
All wiring terminals, adjustments and visual scales are
accessible from the front of the switch.
•
Choice of general purpose, watertight or explosionproof
enclosures.
•
Choice of fixed or full-range adjustable deadband.
•
Choice of single or two-stage units.
•
Manual reset units available.
•
Mounts in any position.
•
Rugged and vibration resistant.
•
Visual adjustment scales in psi and bars.
•
External adjusting nuts.
•
Separate electrical, pressure and adjusting
chambers.
•
Wide selection of transducer wetted materials suitable
for air, water, oil or corrosive fluids.
•
Mix and match switch and transducer components for
Features:
•
Set point repeatability, +1% of operating range.
•
All wiring terminals, adjustments and visual scales are
accessible from the front of the switch.
•
Choice of general purpose, watertight or explosionproof
enclosures.
•
Choice of fixed or full-range adjustable deadband.
•
Choice of single or two-stage units.
•
Manual reset units available.
•
Mounts in any position.
•
Rugged and vibration resistant.
•
Visual adjustment scales in psi and bars.
•
External adjusting nuts.
•
Separate electrical, pressure and adjusting
chambers.
•
Wide selection of transducer wetted materials suitable
for air, water, oil or corrosive fluids.
•
Mix and match switch and transducer components for
| ASCO | ASCO | ASCO | ASCO | ASCO | ASCO | ASCO | ASCO | ASCO | ASCO | ASCO | ASCO | ASCO | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Pressure Switches | Pressure Switches | Pressure Switches | Pressure Switches | Pressure Switches | Pressure Switches | Pressure Switches | Pressure Switches | Pressure Switches | Pressure Switches | Pressure Switches | Pressure Switches | Pressure Switches |
| Product Number | SB10D | SB10D | SB10D | SB10D | SB10D | SB10D | SB10D | SB10D | SB10D | SB10D | SB10D | SB10D | SB10D |
| Product Name | S Series - Pressure Switches | S Series - Pressure Switches | S Series - Pressure Switches | S Series - Pressure Switches | S Series - Pressure Switches | S Series - Pressure Switches | S Series - Pressure Switches | S Series - Pressure Switches | S Series - Pressure Switches | S Series - Pressure Switches | S Series - Pressure Switches | S Series - Pressure Switches | S Series - Pressure Switches |
| Sensor Technology | Mechanical Deflection; Piston | Mechanical Deflection; Piston | Mechanical Deflection; Piston | Mechanical Deflection; Piston | Mechanical Deflection; Piston | Mechanical Deflection; Piston | Mechanical Deflection; Piston | Mechanical Deflection; Piston | Mechanical Deflection; Piston | Mechanical Deflection; Piston | Mechanical Deflection; Piston | Mechanical Deflection; Piston | Mechanical Deflection; Piston |
| Pressure Measurement | Differential (optional feature); Gauge; Negative Pressure (optional feature) | Differential (optional feature); Gauge; Negative Pressure (optional feature) | Differential (optional feature); Gauge; Negative Pressure (optional feature) | Differential (optional feature); Gauge; Negative Pressure (optional feature) | Differential (optional feature); Gauge; Negative Pressure (optional feature) | Differential (optional feature); Gauge; Negative Pressure (optional feature) | Differential (optional feature); Gauge; Negative Pressure (optional feature) | Differential (optional feature); Gauge; Negative Pressure (optional feature) | Differential (optional feature); Gauge; Negative Pressure (optional feature) | Differential (optional feature); Gauge; Negative Pressure (optional feature) | Differential (optional feature); Gauge; Negative Pressure (optional feature) | Differential (optional feature); Gauge; Negative Pressure (optional feature) | Differential (optional feature); Gauge; Negative Pressure (optional feature) |
| Material | Liquid; Gas; Handles Hazardous Materials (optional feature) | Liquid; Gas; Handles Hazardous Materials (optional feature) | Liquid; Gas; Handles Hazardous Materials (optional feature) | Liquid; Gas; Handles Hazardous Materials (optional feature) | Liquid; Gas; Handles Hazardous Materials (optional feature) | Liquid; Gas; Handles Hazardous Materials (optional feature) | Liquid; Gas; Handles Hazardous Materials (optional feature) | Liquid; Gas; Handles Hazardous Materials (optional feature) | Liquid; Gas; Handles Hazardous Materials (optional feature) | Liquid; Gas; Handles Hazardous Materials (optional feature) | Liquid; Gas; Handles Hazardous Materials (optional feature) | Liquid; Gas; Handles Hazardous Materials (optional feature) | Liquid; Gas; Handles Hazardous Materials (optional feature) |
| Display Type | Analog Meter | Analog Meter | Analog Meter | Analog Meter | Analog Meter | Analog Meter | Analog Meter | Analog Meter | Analog Meter | Analog Meter | Analog Meter | Analog Meter | Analog Meter |
| Switch Point Range | 50 to 1000 psi (35.19 to 704 m H2O) | 5 to 200 psi (3.52 to 141 m H2O) | 6 to 200 psi (4.22 to 141 m H2O) | 75 to 1500 psi (52.78 to 1056 m H2O) | 30 to 600 psi (21.11 to 422 m H2O) | 2 to 60 psi (1.41 to 42.23 m H2O) | 500 to 8000 psi (352 to 5630 m H2O) | 13 to 300 psi (9.15 to 211 m H2O) | 15 to 400 psi (10.56 to 282 m H2O) | 200 to 3500 psi (141 to 2463 m H2O) | 0.5419 to 9.03 psi (0.3814 to 6.36 m H2O) | 0.9032 to 14.45 psi (0.6356 to 10.17 m H2O) | 3 to 100 psi (2.11 to 70.38 m H2O) |