O-Z/Gedney 1 In Insul Sscr Bshg Oz Gedney SB100

Description
1 IN INSUL SSCR BSHG
Description
1 IN INSUL SSCR BSHG

Suppliers

Company
Product
Description
Supplier Links
1 In Insul Sscr Bshg Oz Gedney - 17J2102 - Newark, An Avnet Company
Chicago, IL, United States
1 In Insul Sscr Bshg Oz Gedney
17J2102
1 In Insul Sscr Bshg Oz Gedney 17J2102
1 IN INSUL SSCR BSHG

1 IN INSUL SSCR BSHG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17J2102
Product Name 1 In Insul Sscr Bshg Oz Gedney
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details