O-Z/Gedney Type S 4 In Cbl Sprt-2 Oz Gedney S40002

Description
TYPE S 4 IN CBL SPRT-2
Description
TYPE S 4 IN CBL SPRT-2

Suppliers

Company
Product
Description
Supplier Links
Type S 4 In Cbl Sprt-2 Oz Gedney - 17J3158 - Newark, An Avnet Company
Chicago, IL, United States
Type S 4 In Cbl Sprt-2 Oz Gedney
17J3158
Type S 4 In Cbl Sprt-2 Oz Gedney 17J3158
TYPE S 4 IN CBL SPRT-2

TYPE S 4 IN CBL SPRT-2

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17J3158
Product Name Type S 4 In Cbl Sprt-2 Oz Gedney
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - SALE-9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details