Emerson SolaHD UPS, 1500VA, 900 Watts S1K1500

Description
The S1K Series provides economical protection from damaging impulses and power interruptions. These units include separate outlets; three for critical devices needing battery backup such as the CPU while the other surge protected only outlet is for non-critical devices like printers and fax machines. The S1K is ideal for office and POS use. Features: Lightweight, Compact Design Four NEMA 5-15R Outlets(Three Back-Up, One Surge Only) (4 Back-Up — S1K1500 Only) Data-Line Surge Protection for Phone or Network Included on Every Unit DB9 Communications Box Allows Interfaces Easily with the PC Software and Cable Included for Easy Installation Step Sinewave Output One-Year Warranty
Description
The S1K Series provides economical protection from damaging impulses and power interruptions. These units include separate outlets; three for critical devices needing battery backup such as the CPU while the other surge protected only outlet is for non-critical devices like printers and fax machines. The S1K is ideal for office and POS use. Features: Lightweight, Compact Design Four NEMA 5-15R Outlets(Three Back-Up, One Surge Only) (4 Back-Up — S1K1500 Only) Data-Line Surge Protection for Phone or Network Included on Every Unit DB9 Communications Box Allows Interfaces Easily with the PC Software and Cable Included for Easy Installation Step Sinewave Output One-Year Warranty

Suppliers

Company
Product
Description
Supplier Links
UPS, 1500VA, 900 Watts - 70098481 - Allied Electronics, Inc.
Fort Worth, TX, USA
UPS, 1500VA, 900 Watts
70098481
UPS, 1500VA, 900 Watts 70098481
The S1K Series provides economical protection from damaging impulses and power interruptions. These units include separate outlets; three for critical devices needing battery backup such as the CPU while the other surge protected only outlet is for non-critical devices like printers and fax machines. The S1K is ideal for office and POS use. Features: Lightweight, Compact Design Four NEMA 5-15R Outlets(Three Back-Up, One Surge Only) (4 Back-Up — S1K1500 Only) Data-Line Surge Protection for Phone or Network Included on Every Unit DB9 Communications Box Allows Interfaces Easily with the PC Software and Cable Included for Easy Installation Step Sinewave Output One-Year Warranty

The S1K Series provides economical protection from damaging impulses and power interruptions. These units include separate outlets; three for critical devices needing battery backup such as the CPU while the other surge protected only outlet is for non-critical devices like printers and fax machines. The S1K is ideal for office and POS use.
Features:

  • Lightweight, Compact Design
  • Four NEMA 5-15R Outlets(Three Back-Up, One Surge Only) (4 Back-Up — S1K1500 Only)
  • Data-Line Surge Protection for Phone or Network Included on Every Unit
  • DB9 Communications Box Allows Interfaces Easily with the PC
  • Software and Cable Included for Easy Installation
  • Step Sinewave Output
  • One-Year Warranty
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 70098481
Product Name UPS, 1500VA, 900 Watts
Technology Off-line (Standby)
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10281 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details