O-Z/Gedney Flexible Cord/Cable Support Wedging Body S-3000-BO

Description
KNURLED/TAPERED TYPE MALLEABLE/DUCTILE IRON MATERIAL NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL COMMERCIAL, INDOOR APPLICATION 600 V VOLTAGE RATING 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER) CONDUCTOR SIZE 3 INCH CONDUIT SIZE 1-PIECE PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION FINISH HOT DIP GALVANIZED APPLICABLE STANDARD NEC S MODEL
Datasheet
Description
KNURLED/TAPERED TYPE MALLEABLE/DUCTILE IRON MATERIAL NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL COMMERCIAL, INDOOR APPLICATION 600 V VOLTAGE RATING 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER) CONDUCTOR SIZE 3 INCH CONDUIT SIZE 1-PIECE PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION FINISH HOT DIP GALVANIZED APPLICABLE STANDARD NEC S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Body - S-3000-BO - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Body
S-3000-BO
Flexible Cord/Cable Support Wedging Body S-3000-BO
KNURLED/TAPERED TYPE MALLEABLE/DUCTILE IRON MATERIAL NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL COMMERCIAL, INDOOR APPLICATION 600 V VOLTAGE RATING 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER) CONDUCTOR SIZE 3 INCH CONDUIT SIZE 1-PIECE PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION FINISH HOT DIP GALVANIZED APPLICABLE STANDARD NEC S MODEL
  • KNURLED/TAPERED TYPE
  • MALLEABLE/DUCTILE IRON MATERIAL
  • NON-ARMORED CABLE TYPE
  • UL 514B, CSA C22.2 APPROVAL
  • COMMERCIAL, INDOOR APPLICATION
  • 600 V VOLTAGE RATING
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER) CONDUCTOR SIZE
  • 3 INCH CONDUIT SIZE
  • 1-PIECE PLUG TYPE
  • RIGID/IMC CONDUIT TYPE
  • VERTICAL CONDUIT POSITION
  • FINISH HOT DIP GALVANIZED
  • APPLICABLE STANDARD NEC
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number S-3000-BO
Product Name Flexible Cord/Cable Support Wedging Body
Material Malleable/Ductile Iron
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825220 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details
Connector Strain Relief - 2-380937-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.5000 inch (12.7 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Normal Profile Conduit POLYFLEX® - 1200291 - Altech Corp.
Specs
Material Polyamide 6
Diameter 1.142 inch (29 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details