O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly S-3000-2

Description
1-PIECE PLUG TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 4-1/2 INCH DIA X 3-1/8 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 600 V VOLTAGE RATING 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 3 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED/TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND S MODEL
Datasheet
Description
1-PIECE PLUG TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 4-1/2 INCH DIA X 3-1/8 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 600 V VOLTAGE RATING 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 3 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED/TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - S-3000-2 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
S-3000-2
Flexible Cord/Cable Support Wedging Assembly S-3000-2
1-PIECE PLUG TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 4-1/2 INCH DIA X 3-1/8 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 600 V VOLTAGE RATING 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 3 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED/TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND S MODEL
  • 1-PIECE PLUG TYPE
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 4-1/2 INCH DIA X 3-1/8 INCH H SIZE
  • NON-ARMORED CABLE TYPE
  • UL 514B, CSA C22.2 APPROVAL
  • INDOOR APPLICATION
  • 600 V VOLTAGE RATING
  • 5 (DIFFERENT SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 3 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • KNURLED/TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • POZI-GRIP[R] BRAND
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number S-3000-2
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Hot Dip Galvanized Malleable/Ductile Iron
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822120 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200135 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.500 inch (12.7 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details