Appleton Electric Rigid/EMT Conduit Reducer RW200-75

Description
STEEL MATERIAL 2.75 INCH ID X 1.11 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 514B, CSA C22.2 APPROVAL APPLICABLE STANDARD NEMA FB-1 RW MODEL
Datasheet
Description
STEEL MATERIAL 2.75 INCH ID X 1.11 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 514B, CSA C22.2 APPROVAL APPLICABLE STANDARD NEMA FB-1 RW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW200-75 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Reducer
RW200-75
Rigid/EMT Conduit Reducer RW200-75
STEEL MATERIAL 2.75 INCH ID X 1.11 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 514B, CSA C22.2 APPROVAL APPLICABLE STANDARD NEMA FB-1 RW MODEL
  • STEEL MATERIAL
  • 2.75 INCH ID X 1.11 INCH OD SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3/4 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • APPLICABLE STANDARD NEMA FB-1
  • RW MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RW200-75
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details