Appleton Electric Rigid/EMT Conduit Reducer RW200-50

Description
STEEL MATERIAL 2.75 INCH ID X 0.88 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 514B, CSA C22.2 APPROVAL APPLICABLE STANDARD NEMA FB-1 RW MODEL
Datasheet
Description
STEEL MATERIAL 2.75 INCH ID X 0.88 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 514B, CSA C22.2 APPROVAL APPLICABLE STANDARD NEMA FB-1 RW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW200-50 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Reducer
RW200-50
Rigid/EMT Conduit Reducer RW200-50
STEEL MATERIAL 2.75 INCH ID X 0.88 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 514B, CSA C22.2 APPROVAL APPLICABLE STANDARD NEMA FB-1 RW MODEL
  • STEEL MATERIAL
  • 2.75 INCH ID X 0.88 INCH OD SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • APPLICABLE STANDARD NEMA FB-1
  • RW MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RW200-50
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details