Appleton Electric Rigid/EMT Conduit Reducer RW150-50

Description
STEEL MATERIAL 0.88 INCH DIAMETER SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 514B, CUL, CSA C22.2 APPROVAL APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
STEEL MATERIAL 0.88 INCH DIAMETER SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 514B, CUL, CSA C22.2 APPROVAL APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW150-50 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Reducer
RW150-50
Rigid/EMT Conduit Reducer RW150-50
STEEL MATERIAL 0.88 INCH DIAMETER SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 514B, CUL, CSA C22.2 APPROVAL APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
  • STEEL MATERIAL
  • 0.88 INCH DIAMETER SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1/2 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • UL 514B, CUL, CSA C22.2 APPROVAL
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RW150-50
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details