Appleton Electric Rigid/EMT Conduit Reducer RW125-100

Description
STEEL MATERIAL 2-1/32 INCH DIA SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL APPROVAL 1000 STANDARD PACKAGE APPLETON. BRAND INSTALLATION CUPPED
Datasheet
Description
STEEL MATERIAL 2-1/32 INCH DIA SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL APPROVAL 1000 STANDARD PACKAGE APPLETON. BRAND INSTALLATION CUPPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW125-100 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Reducer
RW125-100
Rigid/EMT Conduit Reducer RW125-100
STEEL MATERIAL 2-1/32 INCH DIA SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL APPROVAL 1000 STANDARD PACKAGE APPLETON. BRAND INSTALLATION CUPPED
  • STEEL MATERIAL
  • 2-1/32 INCH DIA SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1 INCH SMALL END TRADE SIZE
  • 1-1/4 INCH LARGE END TRADE SIZE
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • APPLETON. BRAND
  • INSTALLATION CUPPED
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RW125-100
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details