White-Rodgers Power Transformer; Chassis Mount Transformer Type White Rodgers RT-204

Description
Power Transformer; Chassis Mount Transformer Type:Rectifier; Secondary Voltages:2 x 12V; Power Rating:-; Frequency Range:-; Winding Type:-; Current Rating:8A; Transformer Terminals:-; Isolation Voltage:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Power Transformer; Chassis Mount Transformer Type:Rectifier; Secondary Voltages:2 x 12V; Power Rating:-; Frequency Range:-; Winding Type:-; Current Rating:8A; Transformer Terminals:-; Isolation Voltage:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformer; Chassis Mount Transformer Type White Rodgers - 16M3835 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type White Rodgers
16M3835
Power Transformer; Chassis Mount Transformer Type White Rodgers 16M3835
Power Transformer; Chassis Mount Transformer Type:Rectifier; Secondary Voltages:2 x 12V; Power Rating:-; Frequency Range:-; Winding Type:-; Current Rating:8A; Transformer Terminals:-; Isolation Voltage:-; Product Range:- RoHS Compliant: Yes

Power Transformer; Chassis Mount Transformer Type:Rectifier; Secondary Voltages:2 x 12V; Power Rating:-; Frequency Range:-; Winding Type:-; Current Rating:8A; Transformer Terminals:-; Isolation Voltage:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 16M3835
Product Name Power Transformer; Chassis Mount Transformer Type White Rodgers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
PC Mount Split Pack™ Power Transformers - F20-120 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
4 suppliers
700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer - No.10000033332829 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Fan cooling Natural cooling
Mounting Floor mounted
View Details