White-Rodgers Power Transformer; Chassis Mount Transformer Type White Rodgers RT-202

Description
POWER TRANSFORMER; Chassis Mount Transformer Type:Rectifier; Secondary Voltages:2 x 11.1V; Power Rating:-; Frequency Range:-; Winding Type:-; Current Rating:4A; Transformer Terminals:-; Isolation Voltage:-; Product Range:
Datasheet
Description
POWER TRANSFORMER; Chassis Mount Transformer Type:Rectifier; Secondary Voltages:2 x 11.1V; Power Rating:-; Frequency Range:-; Winding Type:-; Current Rating:4A; Transformer Terminals:-; Isolation Voltage:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformer; Chassis Mount Transformer Type White Rodgers - 01F379 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type White Rodgers
01F379
Power Transformer; Chassis Mount Transformer Type White Rodgers 01F379
POWER TRANSFORMER; Chassis Mount Transformer Type:Rectifier; Secondary Voltages:2 x 11.1V; Power Rating:-; Frequency Range:-; Winding Type:-; Current Rating:4A; Transformer Terminals:-; Isolation Voltage:-; Product Range:

POWER TRANSFORMER; Chassis Mount Transformer Type:Rectifier; Secondary Voltages:2 x 11.1V; Power Rating:-; Frequency Range:-; Winding Type:-; Current Rating:4A; Transformer Terminals:-; Isolation Voltage:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 01F379
Product Name Power Transformer; Chassis Mount Transformer Type White Rodgers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
Isolation Transformer - 1321-3TH145-CB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details