Appleton Electric Pull/Junction Box RSS-1

Description
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH UL APPROVAL GASKETED, SCREW ON COVER TYPE ASTM A47-77, GR 32510 MATERIAL SPECIFICATION UNILETS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC 586-B CONDUIT TYPE IMC, THREADED RIGID INSIDE DIMENSION 4-1/2 INCH WIDTH X 4-1/2 INCH X DEPTH 4 INCH HEIGHT WIDTH WITH COVER 5.25 INCH DEPTH WITH COVER 5.25 INCH HEIGHT WITH COVER 4.44 INCH RSS MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH UL APPROVAL GASKETED, SCREW ON COVER TYPE ASTM A47-77, GR 32510 MATERIAL SPECIFICATION UNILETS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC 586-B CONDUIT TYPE IMC, THREADED RIGID INSIDE DIMENSION 4-1/2 INCH WIDTH X 4-1/2 INCH X DEPTH 4 INCH HEIGHT WIDTH WITH COVER 5.25 INCH DEPTH WITH COVER 5.25 INCH HEIGHT WITH COVER 4.44 INCH RSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - RSS-1 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
RSS-1
Pull/Junction Box RSS-1
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH UL APPROVAL GASKETED, SCREW ON COVER TYPE ASTM A47-77, GR 32510 MATERIAL SPECIFICATION UNILETS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC 586-B CONDUIT TYPE IMC, THREADED RIGID INSIDE DIMENSION 4-1/2 INCH WIDTH X 4-1/2 INCH X DEPTH 4 INCH HEIGHT WIDTH WITH COVER 5.25 INCH DEPTH WITH COVER 5.25 INCH HEIGHT WITH COVER 4.44 INCH RSS MODEL
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH
  • UL APPROVAL
  • GASKETED, SCREW ON COVER TYPE
  • ASTM A47-77, GR 32510 MATERIAL SPECIFICATION
  • UNILETS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC 586-B
  • CONDUIT TYPE IMC, THREADED RIGID
  • INSIDE DIMENSION 4-1/2 INCH WIDTH X 4-1/2 INCH X DEPTH 4 INCH HEIGHT
  • WIDTH WITH COVER 5.25 INCH
  • DEPTH WITH COVER 5.25 INCH
  • HEIGHT WITH COVER 4.44 INCH
  • RSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number RSS-1
Product Name Pull/Junction Box
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
Depth 8.86 inch (225 mm)
View Details
Aluminum Enclosures - aluNORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 1.96 to 25.19 inch (49.78 to 640 mm)
Width 2.55 to 12.59 inch (64.77 to 320 mm)
Depth 1.57 to 4.72 inch (39.88 to 120 mm)
View Details
TK Series Enclosures - 130-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers