Appleton Electric Pull/Junction Box RSM-1

Description
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH UL APPROVAL GASKETED, SCREW ON COVER TYPE ASTM A47-77, GR 32510 MATERIAL SPECIFICATION UNILETS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC 586-B CONDUIT TYPE IMC, THREADED RIGID INSIDE DIMENSION 8-1/2 INCH WIDTH X 4-1/2 INCH X DEPTH 4 INCH HEIGHT WIDTH WITH COVER 9.25 INCH DEPTH WITH COVER 5.25 INCH HEIGHT WITH COVER 4.44 INCH RSM MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH UL APPROVAL GASKETED, SCREW ON COVER TYPE ASTM A47-77, GR 32510 MATERIAL SPECIFICATION UNILETS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC 586-B CONDUIT TYPE IMC, THREADED RIGID INSIDE DIMENSION 8-1/2 INCH WIDTH X 4-1/2 INCH X DEPTH 4 INCH HEIGHT WIDTH WITH COVER 9.25 INCH DEPTH WITH COVER 5.25 INCH HEIGHT WITH COVER 4.44 INCH RSM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - RSM-1 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
RSM-1
Pull/Junction Box RSM-1
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH UL APPROVAL GASKETED, SCREW ON COVER TYPE ASTM A47-77, GR 32510 MATERIAL SPECIFICATION UNILETS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC 586-B CONDUIT TYPE IMC, THREADED RIGID INSIDE DIMENSION 8-1/2 INCH WIDTH X 4-1/2 INCH X DEPTH 4 INCH HEIGHT WIDTH WITH COVER 9.25 INCH DEPTH WITH COVER 5.25 INCH HEIGHT WITH COVER 4.44 INCH RSM MODEL
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH
  • UL APPROVAL
  • GASKETED, SCREW ON COVER TYPE
  • ASTM A47-77, GR 32510 MATERIAL SPECIFICATION
  • UNILETS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC 586-B
  • CONDUIT TYPE IMC, THREADED RIGID
  • INSIDE DIMENSION 8-1/2 INCH WIDTH X 4-1/2 INCH X DEPTH 4 INCH HEIGHT
  • WIDTH WITH COVER 9.25 INCH
  • DEPTH WITH COVER 5.25 INCH
  • HEIGHT WITH COVER 4.44 INCH
  • RSM MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number RSM-1
Product Name Pull/Junction Box
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 19.69 inch (500 mm)
Depth 9.84 inch (250 mm)
Material Galvanised steel
View Details
Aluminum Enclosures - aluNORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 1.96 to 25.19 inch (49.78 to 640 mm)
Width 2.55 to 12.59 inch (64.77 to 320 mm)
Depth 1.57 to 4.72 inch (39.88 to 120 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details
TK Series Enclosures - 106-507 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
4 suppliers