O-Z/Gedney Flexible Cord/Cable Support Wedging Plug RPLG-5001-1

Description
MULTIPLE SEGMENT TYPE CANVAS BAKELITE MATERIAL 6-3/4 INCH DIA X 4-3/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 1 TO 4 (SAME SIZE) CONDUCTOR(S) 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION R MODEL
Datasheet
Description
MULTIPLE SEGMENT TYPE CANVAS BAKELITE MATERIAL 6-3/4 INCH DIA X 4-3/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 1 TO 4 (SAME SIZE) CONDUCTOR(S) 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Plug - RPLG-5001-1 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Plug
RPLG-5001-1
Flexible Cord/Cable Support Wedging Plug RPLG-5001-1
MULTIPLE SEGMENT TYPE CANVAS BAKELITE MATERIAL 6-3/4 INCH DIA X 4-3/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 1 TO 4 (SAME SIZE) CONDUCTOR(S) 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION R MODEL
  • MULTIPLE SEGMENT TYPE
  • CANVAS BAKELITE MATERIAL
  • 6-3/4 INCH DIA X 4-3/8 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B, CSA C22.2 APPROVAL
  • 1 TO 4 (SAME SIZE) CONDUCTOR(S)
  • 5 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number RPLG-5001-1
Product Name Flexible Cord/Cable Support Wedging Plug
Material Cloth; CANVAS BAKELITE
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Boots & Strain Relief - 1738311-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Multi Cable Liquid Tight Strain Relief - 85826200 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.35 inch (34.3 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; PG; 16; 24 mm; 43 mm; 22.5 mm; Brass; Neoprene; Nickel - 70074595 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 22.500 inch (571 mm)
View Details