O-Z/Gedney Flexible Cord/Cable Support Wedging Plug RPLG-3001-2

Description
MULTIPLE SEGMENT TYPE CANVAS BAKELITE MATERIAL 4-1/8 INCH DIA X 3-3/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 5 (SAME SIZE) CONDUCTOR(S) 3 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION R MODEL
Datasheet
Description
MULTIPLE SEGMENT TYPE CANVAS BAKELITE MATERIAL 4-1/8 INCH DIA X 3-3/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 5 (SAME SIZE) CONDUCTOR(S) 3 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Plug - RPLG-3001-2 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Plug
RPLG-3001-2
Flexible Cord/Cable Support Wedging Plug RPLG-3001-2
MULTIPLE SEGMENT TYPE CANVAS BAKELITE MATERIAL 4-1/8 INCH DIA X 3-3/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 5 (SAME SIZE) CONDUCTOR(S) 3 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION R MODEL
  • MULTIPLE SEGMENT TYPE
  • CANVAS BAKELITE MATERIAL
  • 4-1/8 INCH DIA X 3-3/8 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B, CSA C22.2 APPROVAL
  • 5 (SAME SIZE) CONDUCTOR(S)
  • 3 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number RPLG-3001-2
Product Name Flexible Cord/Cable Support Wedging Plug
Material Cloth; CANVAS BAKELITE
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Cable Gland; 26-39 mm; Polyamide 6; Neoprene; Light Gray; PG 48; 70 mm; 70 mm - 70075279 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Length 2.76 inch (70 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details