Appleton Electric Rigid/EMT Conduit Connector RNTC-75

Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 0.88 INCH RIGID/IMC CONDUIT USED ON 1.56 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 0.44 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 0.88 INCH RIGID/IMC CONDUIT USED ON 1.56 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 0.44 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - RNTC-75 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
RNTC-75
Rigid/EMT Conduit Connector RNTC-75
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 0.88 INCH RIGID/IMC CONDUIT USED ON 1.56 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 0.44 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
  • COMPRESSION, THREADLESS TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 0.88 INCH
  • RIGID/IMC CONDUIT USED ON
  • 1.56 INCH THREAD LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • 0.44 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSULATED THROAT TYPE
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RNTC-75
Product Name Rigid/EMT Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 607982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details