Appleton Electric Explosionproof Reducer Bushing RB75-50A

Description
THREADED TYPE NATURAL COPPER-FREE ALUMINUM MATERIAL 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF USED ON RIGID/IMC CONDUIT APPLICATION HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC RB MODEL
Datasheet
Description
THREADED TYPE NATURAL COPPER-FREE ALUMINUM MATERIAL 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF USED ON RIGID/IMC CONDUIT APPLICATION HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Reducer Bushing - RB75-50A - Appleton Electric
Rosemont, IL, USA
Explosionproof Reducer Bushing
RB75-50A
Explosionproof Reducer Bushing RB75-50A
THREADED TYPE NATURAL COPPER-FREE ALUMINUM MATERIAL 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF USED ON RIGID/IMC CONDUIT APPLICATION HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC RB MODEL
  • THREADED TYPE
  • NATURAL COPPER-FREE ALUMINUM MATERIAL
  • 1/2 INCH SMALL END TRADE SIZE
  • 3/4 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF
  • USED ON RIGID/IMC CONDUIT
  • APPLICATION HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEC, CEC
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RB75-50A
Product Name Explosionproof Reducer Bushing
Fitting Type Reducer; Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details