Appleton Electric Explosionproof Reducer Bushing RB600-400

Description
THREADED TYPE MALLEABLE IRON MATERIAL 4 INCH SMALL END TRADE SIZE 6 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE FINISH ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED USED ON RIGID CONDUIT/IMC RB MODEL
Datasheet
Description
THREADED TYPE MALLEABLE IRON MATERIAL 4 INCH SMALL END TRADE SIZE 6 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE FINISH ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED USED ON RIGID CONDUIT/IMC RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Reducer Bushing - RB600-400 - Appleton Electric
Rosemont, IL, USA
Explosionproof Reducer Bushing
RB600-400
Explosionproof Reducer Bushing RB600-400
THREADED TYPE MALLEABLE IRON MATERIAL 4 INCH SMALL END TRADE SIZE 6 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE FINISH ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED USED ON RIGID CONDUIT/IMC RB MODEL
  • THREADED TYPE
  • MALLEABLE IRON MATERIAL
  • 4 INCH SMALL END TRADE SIZE
  • 6 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • FINISH ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED
  • USED ON RIGID CONDUIT/IMC
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RB600-400
Product Name Explosionproof Reducer Bushing
Fitting Type Reducer; Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.5118 inch (13 mm)
Material Thermoplastic elastomer
View Details