Appleton Electric Rigid/EMT Conduit Reducer RB50-13A

Description
ALUMINUM MATERIAL RIGID CONDUIT, IMC USED ON 1/8 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE CSA APPROVAL 500 STANDARD PACKAGE APPLETON. BRAND INSTALLATION THREADED
Datasheet
Description
ALUMINUM MATERIAL RIGID CONDUIT, IMC USED ON 1/8 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE CSA APPROVAL 500 STANDARD PACKAGE APPLETON. BRAND INSTALLATION THREADED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RB50-13A - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Reducer
RB50-13A
Rigid/EMT Conduit Reducer RB50-13A
ALUMINUM MATERIAL RIGID CONDUIT, IMC USED ON 1/8 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE CSA APPROVAL 500 STANDARD PACKAGE APPLETON. BRAND INSTALLATION THREADED
  • ALUMINUM MATERIAL
  • RIGID CONDUIT, IMC USED ON
  • 1/8 INCH SMALL END TRADE SIZE
  • 1/2 INCH LARGE END TRADE SIZE
  • CSA APPROVAL
  • 500 STANDARD PACKAGE
  • APPLETON. BRAND
  • INSTALLATION THREADED
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RB50-13A
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 228889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details