Appleton Electric Rigid/EMT Conduit Reducer RB50-13

Description
STEEL MATERIAL RIGID CONDUIT, IMC USED ON 1/8 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE CSA APPROVAL 500 STANDARD PACKAGE APPLETON. BRAND INSTALLATION THREADED
Datasheet
Description
STEEL MATERIAL RIGID CONDUIT, IMC USED ON 1/8 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE CSA APPROVAL 500 STANDARD PACKAGE APPLETON. BRAND INSTALLATION THREADED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RB50-13 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Reducer
RB50-13
Rigid/EMT Conduit Reducer RB50-13
STEEL MATERIAL RIGID CONDUIT, IMC USED ON 1/8 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE CSA APPROVAL 500 STANDARD PACKAGE APPLETON. BRAND INSTALLATION THREADED
  • STEEL MATERIAL
  • RIGID CONDUIT, IMC USED ON
  • 1/8 INCH SMALL END TRADE SIZE
  • 1/2 INCH LARGE END TRADE SIZE
  • CSA APPROVAL
  • 500 STANDARD PACKAGE
  • APPLETON. BRAND
  • INSTALLATION THREADED
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RB50-13
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8722272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details