Appleton Electric Rigid/EMT Conduit Reducer RB350-300

Description
MALLEABLE IRON MATERIAL RIGID CONDUIT, IMC USED ON 3 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 25 STANDARD PACKAGE APPLETON. BRAND INSTALLATION THREADED
Datasheet
Description
MALLEABLE IRON MATERIAL RIGID CONDUIT, IMC USED ON 3 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 25 STANDARD PACKAGE APPLETON. BRAND INSTALLATION THREADED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RB350-300 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Reducer
RB350-300
Rigid/EMT Conduit Reducer RB350-300
MALLEABLE IRON MATERIAL RIGID CONDUIT, IMC USED ON 3 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 25 STANDARD PACKAGE APPLETON. BRAND INSTALLATION THREADED
  • MALLEABLE IRON MATERIAL
  • RIGID CONDUIT, IMC USED ON
  • 3 INCH SMALL END TRADE SIZE
  • 3-1/2 INCH LARGE END TRADE SIZE
  • UL, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • APPLETON. BRAND
  • INSTALLATION THREADED
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RB350-300
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details