THREADED TYPE
MALLEABLE IRON MATERIAL
2 INCH SMALL END TRADE SIZE
3-1/2 INCH LARGE END TRADE SIZE
UL 886, CSA C22.2 APPROVAL
CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
FINISH ZINC ELECTROPLATED/CHROMA
TE/EPOXY POWDER COATED
USED ON RIGID CONDUIT/IMC
RB MODEL
Appleton Electric
Done
Datasheet
Description
THREADED TYPE
MALLEABLE IRON MATERIAL
2 INCH SMALL END TRADE SIZE
3-1/2 INCH LARGE END TRADE SIZE
UL 886, CSA C22.2 APPROVAL
CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
FINISH ZINC ELECTROPLATED/CHROMA
TE/EPOXY POWDER COATED
USED ON RIGID CONDUIT/IMC
RB MODEL
THREADED TYPE
MALLEABLE IRON MATERIAL
2 INCH SMALL END TRADE SIZE
3-1/2 INCH LARGE END TRADE SIZE
UL 886, CSA C22.2 APPROVAL
CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
FINISH ZINC ELECTROPLATED/CHROMA
TE/EPOXY POWDER COATED
USED ON RIGID CONDUIT/IMC
RB MODEL
THREADED TYPE
MALLEABLE IRON MATERIAL
2 INCH SMALL END TRADE SIZE
3-1/2 INCH LARGE END TRADE SIZE
UL 886, CSA C22.2 APPROVAL
CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE