Appleton Electric Explosionproof Reducer Bushing RB300-200A

Description
THREADED TYPE ALUMINUM MATERIAL 2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE FINISH NATURAL USED ON RIGID CONDUIT/IMC TYPE RB MODEL
Datasheet
Description
THREADED TYPE ALUMINUM MATERIAL 2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE FINISH NATURAL USED ON RIGID CONDUIT/IMC TYPE RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Reducer Bushing - RB300-200A - Appleton Electric
Rosemont, IL, USA
Explosionproof Reducer Bushing
RB300-200A
Explosionproof Reducer Bushing RB300-200A
THREADED TYPE ALUMINUM MATERIAL 2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE FINISH NATURAL USED ON RIGID CONDUIT/IMC TYPE RB MODEL
  • THREADED TYPE
  • ALUMINUM MATERIAL
  • 2 INCH SMALL END TRADE SIZE
  • 3 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • FINISH NATURAL
  • USED ON RIGID CONDUIT/IMC
  • TYPE RB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RB300-200A
Product Name Explosionproof Reducer Bushing
Fitting Type Reducer; Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details