Appleton Electric Explosionproof Reducer Bushing RB250-125

Description
THREADED TYPE MALLEABLE IRON MATERIAL 1-1/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE FINISH ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED USED ON RIGID CONDUIT/IMC RB MODEL
Datasheet
Description
THREADED TYPE MALLEABLE IRON MATERIAL 1-1/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE FINISH ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED USED ON RIGID CONDUIT/IMC RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Reducer Bushing - RB250-125 - Appleton Electric
Rosemont, IL, USA
Explosionproof Reducer Bushing
RB250-125
Explosionproof Reducer Bushing RB250-125
THREADED TYPE MALLEABLE IRON MATERIAL 1-1/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE FINISH ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED USED ON RIGID CONDUIT/IMC RB MODEL
  • THREADED TYPE
  • MALLEABLE IRON MATERIAL
  • 1-1/4 INCH SMALL END TRADE SIZE
  • 2-1/2 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • FINISH ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED
  • USED ON RIGID CONDUIT/IMC
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RB250-125
Product Name Explosionproof Reducer Bushing
Fitting Type Reducer; Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details