Appleton Electric Explosionproof Reducer Bushing RB200-50

Description
THREADED TYPE STEEL MATERIAL 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE FINISH ZINC ELECTROPLATED USED ON RIGID CONDUIT/IMC TYPE RB MODEL
Datasheet
Description
THREADED TYPE STEEL MATERIAL 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE FINISH ZINC ELECTROPLATED USED ON RIGID CONDUIT/IMC TYPE RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Reducer Bushing - RB200-50 - Appleton Electric
Rosemont, IL, USA
Explosionproof Reducer Bushing
RB200-50
Explosionproof Reducer Bushing RB200-50
THREADED TYPE STEEL MATERIAL 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE FINISH ZINC ELECTROPLATED USED ON RIGID CONDUIT/IMC TYPE RB MODEL
  • THREADED TYPE
  • STEEL MATERIAL
  • 1/2 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • FINISH ZINC ELECTROPLATED
  • USED ON RIGID CONDUIT/IMC
  • TYPE RB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RB200-50
Product Name Explosionproof Reducer Bushing
Fitting Type Reducer; Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 607998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details