Appleton Electric Explosionproof Reducer Bushing RB200-100A

Description
THREADED TYPE ALUMINUM MATERIAL 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE FINISH NATURAL USED ON RIGID CONDUIT/IMC TYPE RB MODEL
Datasheet
Description
THREADED TYPE ALUMINUM MATERIAL 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE FINISH NATURAL USED ON RIGID CONDUIT/IMC TYPE RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Reducer Bushing - RB200-100A - Appleton Electric
Rosemont, IL, USA
Explosionproof Reducer Bushing
RB200-100A
Explosionproof Reducer Bushing RB200-100A
THREADED TYPE ALUMINUM MATERIAL 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE FINISH NATURAL USED ON RIGID CONDUIT/IMC TYPE RB MODEL
  • THREADED TYPE
  • ALUMINUM MATERIAL
  • 1 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • FINISH NATURAL
  • USED ON RIGID CONDUIT/IMC
  • TYPE RB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RB200-100A
Product Name Explosionproof Reducer Bushing
Fitting Type Reducer; Bushing
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.9843 inch (25 mm)
Material Brass
View Details