O-Z/GEDNEY
R3001B0 -- TYPE R 3 IN CBL SPRT BDY OZ GEDNEY
O-Z/Gedney
Type R 3 In Cbl Sprt Bdy Oz Gedney
R3001B0
Description
TYPE R 3 IN CBL SPRT BDY
Description
TYPE R 3 IN CBL SPRT BDY
Suppliers
Type R 3 In Cbl Sprt Bdy Oz Gedney
17J2051
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17J2051 |
|
Product Name
|
Type R 3 In Cbl Sprt Bdy Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Coaxial Connector
Contact Size (AWG)
30 to 32 AWG
View Details
2 suppliers